EN
  • EN
  • DE

LTC4380HMS-2#WPBF

Part No LTC4380HMS-2#WPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description L Q C SURGE STOPPER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 72V
Base Product Number LTC4380
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336789-LTC4380HMS-2#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC4380HMS-2#WPBF CAD Model

Description

The LTC4380HMS-2#WPBF is a cutting-edge surge stopper circuit produced by Analog Devices Inc., designed to protect sensitive electronic components from high voltage spikes and surges. This device is a crucial component for ensuring the longevity and reliability of electronic systems, particularly in environments where voltage fluctuations are common.

Key Features

  • Wide Operating Voltage Range: The LTC4380HMS-2#WPBF can handle a broad range of input voltages, making it versatile for various applications.
  • Low Quiescent Current: It features a low quiescent current, which enhances the energy efficiency of the overall system it is integrated into.
  • Fast Response Time: The device responds quickly to overvoltage events, providing immediate protection to downstream components.
  • Adjustable Output Clamp Voltage: Users can set the desired clamp voltage level, allowing for customization based on specific circuit requirements.

Applications

The LTC4380HMS-2#WPBF is suitable for a wide range of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Aerospace and avionics
  • Portable electronic devices

Reliability and Durability

Engineered with robustness in mind, the LTC4380HMS-2#WPBF is built to withstand harsh conditions and provide consistent performance. Its sturdy construction ensures that it can endure the rigors of demanding industrial environments.

Package and Quality

This component comes in a compact MSOP-10 package, which allows for efficient space utilization on printed circuit boards. Analog Devices Inc. is known for its commitment to quality, ensuring that each LTC4380HMS-2#WPBF meets stringent standards before it reaches customers.

Ordering Information

The LTC4380HMS-2#WPBF is available for order under the part number provided. For detailed specifications, pricing, and availability, customers should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8358 $75.6716
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess