EN
  • EN
  • DE

LTC6090HFE#PBF

Part No LTC6090HFE#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16TSSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 21V/µs
Gain Bandwidth Product 12 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 330 µV
Current - Supply 2.8mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 140 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LTC6090
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LTC6090HFE#PBF,LTC6090HFE#PBF-ND,-2735-LTC6090HFE#PBF
Standard Package 95
Win Source Part Number 1319301-LTC6090HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6090HFE#PBF CAD Model

Description

Product Overview: LTC6090HFE#PBF

The LTC6090HFE#PBF is a high-voltage, precision operational amplifier brought to you by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is designed to cater to applications requiring a wide dynamic range and the ability to operate with high supply voltages.

Key Features

  • Wide Supply Voltage Range: The LTC6090HFE#PBF can operate from a supply voltage range of up to 140V (70V if operating from a dual supply), making it suitable for high-voltage applications.
  • High Output Current: This op-amp is capable of delivering a continuous output current of up to 10mA, which is substantial for high-voltage operations.
  • Low Input Bias Current: It features a low input bias current, making it ideal for precision applications such as sensor interfaces and A/D converter buffer amplifiers.
  • Stability: Designed with stability in mind, it can drive capacitive loads up to 1000pF without any additional external compensation.
  • Thermal Performance: The LTC6090HFE#PBF is housed in a thermally efficient TSSOP-16 package, ensuring reliable operation under varying temperature conditions.

Applications

The operational amplifier is versatile and can be used in a variety of applications including:

  • High-voltage instrumentation
  • Piezoelectric transducer amplifiers
  • Electrophoresis
  • Industrial process controls
  • Medical instrumentation
  • Test equipment

Quality and Reliability

Analog Devices Inc. ensures that the LTC6090HFE#PBF meets the highest standards of quality and reliability. The product is rigorously tested to perform under extreme conditions and is built to provide consistent performance over its operational lifespan.

Conclusion

The LTC6090HFE#PBF from Analog Devices Inc. is an exceptional choice for designers in need of a robust, high-voltage operational amplifier with precision characteristics. Its broad supply voltage range, high output current, low input bias current, and stability with capacitive loads make it a highly adaptable component for a wide array of high-voltage applications.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess