EN
  • EN
  • DE

LTC6362IMS8#TRPBF

Part No LTC6362IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 45V/µs
Gain Bandwidth Product 180 MHz
-3db Bandwidth 34 MHz
Current - Input Bias 75 nA
Voltage - Input Offset 75 µV
Current - Supply 1mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6362
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1338403-LTC6362IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6362IMS8#TRPBF CAD Model

Description

Product Overview: LTC6362IMS8#TRPBF

The LTC6362IMS8#TRPBF is a high-performance, low-noise, rail-to-rail output, differential amplifier designed by Analog Devices Inc. This precision amplifier is well-suited for a wide range of applications, including driving high-resolution analog-to-digital converters (ADCs), buffering precision DACs, and other signal conditioning tasks in high-performance systems.

Key Features

  • Low Noise: The LTC6362IMS8#TRPBF offers an exceptionally low noise density, making it ideal for sensitive instrumentation and audio applications where maintaining signal integrity is crucial.
  • Rail-to-Rail Output: The amplifier can swing its output voltage close to both supply rails, maximizing the dynamic range when operating from low voltage supplies.
  • High Speed: It provides a fast settling time, which is beneficial for applications requiring quick and accurate signal processing.
  • Low Distortion: The device features low harmonic distortion, which preserves the original signal's fidelity, a vital characteristic for high-end audio and precision measurement systems.
  • Single-Supply Operation: This amplifier is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC6362IMS8#TRPBF is designed for space-constrained applications while providing reliable performance.

Applications

The LTC6362IMS8#TRPBF is versatile and can be used in various applications, including:

  • High-resolution data acquisition systems
  • Professional audio equipment
  • Medical instrumentation
  • Test and measurement devices
  • Industrial process control systems

Technical Specifications

  • Supply Voltage Range: 2.8V to 11V
  • Output Voltage Swing: Rail-to-rail
  • Input Voltage Noise: 1.9nV/√Hz at 1kHz
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: MSOP-8

The LTC6362IMS8#TRPBF by Analog Devices Inc. is a top-tier differential amplifier that offers a perfect blend of low-noise performance, high-speed operation, and rail-to-rail output capability, making it an excellent choice for precision signal processing in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess