EN
  • EN
  • DE

LTC6400IUD-8#TRPBF

Part No LTC6400IUD-8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1319310-LTC6400IUD-8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6400IUD-8#TRPBF CAD Model

Description

Product Overview: LTC6400IUD-8#TRPBF from Analog Devices Inc.

The LTC6400IUD-8#TRPBF is a high-performance, differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically engineered for demanding applications that require precise signal amplification, such as medical imaging, communication systems, and industrial instrumentation.

Key Features

  • High Frequency Operation: The LTC6400IUD-8#TRPBF is optimized for high-speed applications, offering a wide bandwidth that supports fast data acquisition and signal processing.
  • Low Distortion: With its low harmonic distortion, this differential amplifier ensures signal integrity, making it ideal for high-fidelity audio applications and sensitive measurement equipment.
  • Low Noise: The device boasts a low noise figure, which is critical in applications where signal-to-noise ratio is a key performance metric.
  • Fixed Gain Configuration: The amplifier comes with a fixed gain of 8, which simplifies the design process by eliminating the need for external gain-setting components.
  • Robust Temperature Performance: It operates reliably over an industrial temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Automated test equipment
  • Industrial process control

Package and Quality

The LTC6400IUD-8#TRPBF is packaged in a compact QFN (quad flat no-lead) package, which is conducive for space-constrained applications. The component is provided in tape and reel packaging, facilitating automated pick-and-place manufacturing processes. Analog Devices Inc. ensures that this product meets rigorous quality standards, providing reliable and consistent performance for critical applications.

For designers and engineers looking for a high-fidelity, low-noise differential amplifier with a fixed gain configuration, the LTC6400IUD-8#TRPBF from Analog Devices Inc. offers a compelling solution that combines performance with ease of integration into various electronic systems.

You May Also Be Interested in

Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.5971 $171.1942
3+ $82.8359 $248.5077
4+ $80.0747 $320.2988
5+ $71.7911 $358.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess