EN
  • EN
  • DE

LTC6754HSC6

Part No LTC6754HSC6
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose LVDS SC-70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type LVDS
Voltage - Supply, Single/Dual (±) 2.4V ~ 5.25V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 1.5µA @ 5V
Current - Output (Typ) 11mA
Current - Quiescent (Max) 14.7mA
CMRR, PSRR (Typ) 77dB CMRR, 80dB PSRR
Propagation Delay (Max) 2.8ns
Hysteresis 4.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349349-LTC6754HSC6
Ultra Librarian 3D Model Ultra Librarian LTC6754HSC6 CAD Model

Description

Introducing the LTC6754HSC6 from Analog Devices Inc.

The LTC6754HSC6 is a high-speed, low-power comparator from Analog Devices Inc., designed to provide ultra-fast and consistent response times for a wide range of applications. This comparator boasts a remarkable propagation delay of just 2.9 ns, making it one of the fastest in its class. With such speed, the LTC6754HSC6 is an excellent choice for high-frequency or fast-response systems, such as automated test equipment, high-speed signaling, and data communication networks.

One of the standout features of the LTC6754HSC6 is its versatility. It can operate with a single 2.5V to 5.5V supply or dual ±1.25V to ±2.75V supplies, providing flexibility for various system designs. Additionally, the comparator's input voltage range extends from the negative supply to within 1.2V of the positive supply, allowing for a wide range of signal levels to be accurately compared without the need for level shifting.

The LTC6754HSC6 also offers a latch function, enabling the user to control the timing of the comparator's output. This feature is particularly useful in timing-critical applications, where precise control over signal processing is required. The device's fast overdrive and underdrive recovery times ensure that it returns to normal operation quickly after large signal transient conditions, maintaining high performance and reliability.

Designed for robustness, the LTC6754HSC6 features over-the-top input protection, allowing the input voltage to exceed the power supply rails without damage to the device. This protection is critical in environments where voltage spikes and surges can occur, safeguarding the integrity of the comparator and the overall system.

The LTC6754HSC6 comes in a compact 6-lead SC70 package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, ensuring that it can be integrated into the most demanding of designs without sacrificing quality.

Whether you are working on high-speed ADC drivers, zero-crossing detectors, or pulse-width modulation (PWM) controllers, the LTC6754HSC6 from Analog Devices Inc. is a reliable and high-performing component that can meet the rigorous demands of your next project.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1705 $69.5115
6+ $19.0117 $114.0702
9+ $18.4176 $165.7584
12+ $17.8235 $213.8820
15+ $17.2294 $258.4410
20+ $15.4470 $308.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess