EN
  • EN
  • DE

TB62213AFTG

Part No TB62213AFTG
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1421+
Reference case QFN48
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712429-TB62213AFTG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62213AFTG CAD Model

Description

The TB62213AFTG is a bipolar stepping motor driver manufactured by Toshiba Semiconductor and Storage. This driver is designed to control two-phase bipolar stepping motors and is commonly used in applications requiring precise motor control, such as printers, scanners, and industrial equipment. It offers a range of features to ensure smooth and efficient motor operation, including constant-current PWM drive, micro-stepping capabilities, and built-in protection circuits.

Applications

  • Printers: Used to control the movement of print heads and paper feed mechanisms in printers.
  • Scanners: Employed to control the scanning head movement in scanners.
  • Office Automation Equipment: Integrated into copiers, fax machines, and other office automation devices.
  • Industrial Equipment: Utilized in CNC machines, robotics, and other industrial equipment requiring precise motor control.
  • Gaming Machines: Found in slot machines and other gaming devices to control the movement of reels and other mechanical components.

Features

  • Bipolar Stepping Motor Driver: Designed to drive two-phase bipolar stepping motors.
  • Constant-Current PWM Drive: Provides smooth and efficient motor control.
  • Micro-Stepping Control: Supports micro-stepping for increased resolution and reduced motor noise.
  • Built-In Protection Circuits: Includes overcurrent, overtemperature, and undervoltage protection features.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages for versatile applications.
  • Small Package: Compact package size allows for easy integration into space-constrained applications.

Benefits

  • Precise Motor Control: Provides accurate and smooth motor control for demanding applications.
  • Reduced Motor Noise: Micro-stepping capabilities minimize motor noise and vibration.
  • Enhanced System Reliability: Protection circuits ensure stable and reliable operation of electronic devices.
  • Simplified Circuit Design: Easy to use and integrate into various motor control circuits.
  • Efficient Motor Operation: Constant-current PWM drive maximizes motor efficiency and reduces power consumption.

Technical Specifications

The TB62213AFTG operates with a wide supply voltage range, typically from 10V to 40V. The maximum output current per channel is typically 2.5A. It supports various micro-stepping modes, including full-step, half-step, and micro-step resolutions up to 1/16 step. The operating temperature range typically spans from -20°C to +85°C. It is designed for surface mount technology (SMT) and is available in a HTSSOP package that provides efficient heat dissipation. The control interface is typically a parallel interface using logic inputs.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8736 $116.1632
96+ $1.8151 $174.2496
132+ $1.7565 $231.8580
171+ $1.6980 $290.3580
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess