EN
  • EN
  • DE

LTC6802IG-1#3ZZTRPBF

Part No LTC6802IG-1#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1-12CL 44SSOP  /  Battery Battery Monitor IC Lithium Ion 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6802
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253611-LTC6802IG-1#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-1#3ZZTRPBF CAD Model

Description

The LTC6802IG-1#3ZZTRPBF is a high-performance, multicell battery stack monitor that plays a crucial role in the management and safety of rechargeable battery packs. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this component is designed to provide accurate voltage monitoring for up to 12 series-connected battery cells.

Key Features and Benefits

  • Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error under 0.25%. This feature is vital for ensuring the safety and efficiency of high-voltage battery packs, particularly in electric vehicles, energy storage systems, and backup power supplies.
  • High Voltage Capability: The device can tolerate up to 60V, making it suitable for monitoring several battery chemistries, including lithium-ion, lithium polymer, and lithium iron phosphate, which require higher voltage thresholds.
  • Robust Communication: Features a reliable 1Mbps isolated SPI interface that ensures data integrity even in the harsh environments typically found in automotive and industrial applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC6802IG-1#3ZZTRPBF consumes minimal power, which is critical for battery-powered systems where energy conservation is paramount.
  • Integrated Temperature Sensing: Comes with an internal temperature sensor to monitor the temperature of the battery pack, providing an additional layer of safety and optimizing battery performance.

Applications

The versatility of the LTC6802IG-1#3ZZTRPBF makes it suitable for a wide range of applications that require reliable battery pack monitoring, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Portable Power Tools
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6802IG-1#3ZZTRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and durability even under the most demanding conditions.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess