EN
  • EN
  • DE

LTC6810HG-1#3ZZTRPBF

Part No LTC6810HG-1#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-6C 44SSOP / Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 6
Interface SPI
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6810
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC6810HG-1#3ZZTRPBFDKR,505-LTC6810HG-1#3ZZTRPBFTR,-2735-LTC6810HG-1#3ZZTRPBFCT,505-LTC6810HG-1#3ZZTRPBFCT,LTC6810HG-1#3ZZTRPBF-ND
Standard Package 2,000
Win Source Part Number 1316452-LTC6810HG-1#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6810HG-1#3ZZTRPBF CAD Model

Description

Introducing the LTC6810HG-1#3ZZTRPBF from Analog Devices Inc.

The LTC6810HG-1#3ZZTRPBF is a high-performance, multicell battery stack monitor that plays a critical role in the safety and efficiency of advanced battery management systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is designed to meet the rigorous demands of monitoring high voltage battery stacks in electric vehicles, energy storage systems, and other applications requiring precise battery management.

Key Features

  • High Voltage Capability: The LTC6810 can accurately monitor up to 12 series-connected battery cells with a total measurement range of 0V to 5V per cell, accommodating a wide variety of battery chemistries.
  • Multiplexed Design: Its multiplexed design allows for reduced wiring complexity, which is essential in systems with a significant number of cells.
  • Robust Communication: Equipped with an isoSPI interface, the LTC6810 ensures robust, high-speed communication even in noisy environments, providing reliable data transfer between the battery stack monitor and the host controller.
  • Temperature Monitoring: Alongside voltage monitoring, the device can measure temperature to ensure the battery operates within safe limits, enhancing the system's safety and longevity.
  • High Accuracy: The LTC6810 offers exceptional measurement accuracy, which is vital for balancing cell states and maximizing the performance and lifespan of the battery pack.

Advanced Diagnostics

The LTC6810HG-1#3ZZTRPBF includes comprehensive self-test capabilities that ensure the integrity of the data and the correct operation of the device. These diagnostic features help to identify potential issues early, preventing costly downtime and maintenance.

Durable and Reliable

With its robust design, the LTC6810HG-1#3ZZTRPBF is engineered to withstand harsh environments and temperature extremes, making it suitable for industrial-grade applications. The device is available in a surface-mount package, ensuring a compact footprint and ease of integration into various electronic systems.

Application Versatility

This battery stack monitor is versatile enough to be used in a range of applications, from small-scale projects to large, complex battery management systems. Whether it's for renewable energy storage, backup power systems, or cutting-edge electric vehicles, the LTC6810HG-1#3ZZTRPBF delivers the performance and reliability that engineers and technicians trust.

For detailed technical specifications and application support, visit the Analog Devices Inc. website or contact their customer service team.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Lowest to $20.9001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5189 $77.0378
4+ $31.6053 $126.4212
5+ $30.6176 $153.0880
7+ $29.6299 $207.4093
9+ $28.6423 $257.7807
12+ $25.6793 $308.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,348 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess