EN
  • EN
  • DE

LTC6911CMS-2#TRPBF

Part No LTC6911CMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 2 CIRCUIT 10MSOP / Programmable Gain Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 16V/µs
Gain Bandwidth Product 11 MHz
Voltage - Input Offset 2 mV
Current - Supply 3.1mA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC6911
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319309-LTC6911CMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6911CMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC6911CMS-2#TRPBF Programmable Gain Amplifier

The LTC6911CMS-2#TRPBF is a high-performance, precision programmable gain amplifier (PGA) manufactured by Analog Devices Inc. This component is designed to offer designers a versatile and flexible solution for a wide range of applications requiring variable gain control. Encased in a compact 10-lead MSOP package, the LTC6911 is ideal for space-constrained applications without compromising on functionality.

Key Features:

  • Programmable Gain: The amplifier provides a digitally programmable gain range from 0 to 76.8dB, which can be adjusted in 6.4dB increments. This feature allows users to calibrate the amplification level according to specific application needs, ensuring optimal performance.
  • Multiple Gain Selection: Gain settings are selected via a 3-wire serial interface, offering convenience and ease of integration into digital systems.
  • Low Power Consumption: With a supply voltage range from 2.7V to 5.5V, the LTC6911 is designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Bandwidth: The device boasts a bandwidth of 10MHz, ensuring that it can handle high-speed signals without significant distortion, thus maintaining signal fidelity.
  • CMOS Inputs: The amplifier features CMOS inputs, which provide compatibility with a variety of logic levels and contribute to its low power consumption.

Applications:

The LTC6911CMS-2#TRPBF is a versatile component that can be employed in numerous applications across various industries. It is particularly well-suited for:

  • Automatic gain control systems
  • Data acquisition systems
  • Medical instrumentation
  • Audio processing
  • Signal conditioning circuits
  • Test equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6911CMS-2#TRPBF is no exception. It is produced with the highest standards in mind, ensuring that it meets the rigorous demands of industrial and commercial applications. The device is also available in a tape and reel package, denoted by the TRPBF suffix, which facilitates automated pick-and-place manufacturing processes, further ensuring reliability and consistency in production.

In summary, the LTC6911CMS-2#TRPBF from Analog Devices Inc. offers a blend of precision, flexibility, and efficiency, making it a top choice for designers looking to implement programmable gain functionality in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess