EN
  • EN
  • DE

HMC253AQS24ETR

Part No HMC253AQS24ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 2.5GHZ 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type CDMA
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 2.5GHz
Isolation 40dB
Insertion Loss 1dB
Test Frequency 1GHz
P1dB 23dBm
IIP3 46dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number HMC253
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714373-HMC253AQS24ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC253AQS24ETR CAD Model

Description

Introducing the HMC253AQS24ETR from Analog Devices Inc.

The HMC253AQS24ETR is a state-of-the-art non-reflective SP8T (Single Pole, Eight Throw) switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their Hittite Microwave Integrated Circuit (IC) product line, which is renowned for delivering high-quality solutions for a wide range of applications.

Constructed with a silicon IC process, the HMC253AQS24ETR is capable of operating over a broad frequency range from DC to 3.5 GHz. This makes it an excellent choice for diverse applications, including but not limited to, wireless infrastructure, test equipment, and military and space applications. Its non-reflective design ensures minimal signal reflection, which is crucial for maintaining signal integrity in sensitive RF paths.

The switch comes in a compact 24-lead QSOP surface-mount package, denoted by the "QS24E" in its part number, which allows for efficient use of board space. The "TR" suffix indicates that the device is provided in tape and reel packaging, making it suitable for automated assembly processes and high-volume production environments.

Key features of the HMC253AQS24ETR include:

  • Wide frequency range: DC to 3.5 GHz
  • High isolation: Provides excellent signal separation between channels
  • Low insertion loss: Ensures minimal attenuation of the signal passing through the switch
  • Fast switching speed: Enables quick transitions between signal paths for high-speed applications
  • Single control line per throw: Simplifies control interface and reduces control line count
  • Positive control voltage: 0 to +5V
  • Non-reflective design: Reduces signal reflections for improved performance

The device also boasts an impressive power handling capability, ensuring reliable operation even in demanding environments. The HMC253AQS24ETR is designed to meet the stringent requirements of modern RF and microwave systems, providing designers with a flexible and high-performance switching solution.

With its combination of wide frequency range, high isolation, and low insertion loss, the HMC253AQS24ETR from Analog Devices Inc. is an ideal choice for engineers looking for a high-quality, versatile RF switch that can be seamlessly integrated into a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.3063
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9752 $68.9256
6+ $18.8515 $113.1090
9+ $18.2624 $164.3616
12+ $17.6733 $212.0796
15+ $17.0842 $256.2630
20+ $15.3168 $306.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,376 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess