EN
  • EN
  • DE

LTC6943HGN#PBF

Part No LTC6943HGN#PBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC REG SWCAP BLD BLK 1OUT 16SSOP / Switched Capacitor Building Block 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Analog Devices Inc.
Packaging Tube
Type Switched Capacitor Building Block
Applications Instrumentation
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC6943
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC6943HGN#PBF
Standard Package 100
Win Source Part Number 1317468-LTC6943HGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6943HGN#PBF CAD Model

Description

Product Overview

The LTC6943HGN#PBF is a high-performance, low noise, and fast settling frequency synthesizer designed and manufactured by Analog Devices Inc. With its advanced features and robust packaging, this product is ideally suited for applications in wireless infrastructure, test and measurement equipment, and military systems where precision and reliability are paramount.

Key Features

  • Frequency Range: The device offers a wide frequency range from 355MHz to 5.79GHz, making it highly versatile for various applications.
  • Low Phase Noise: It boasts exceptionally low phase noise performance, which is critical for high-end communication systems and signal integrity.
  • Fast Locking Speed: The LTC6943HGN#PBF provides a fast locking speed, which is essential for applications that require quick frequency changes and agile performance.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies design and reduces the number of external components required.
  • Programmable Charge Pump Current: This feature allows for optimization of the loop filter, which can tailor the synthesizer's performance to specific application needs.
  • Output Mute Function: An output mute function is included to enable RF output disabling during system calibration or other processes where signal transmission needs to be halted.
  • Serial Interface: The device can be programmed through a serial interface, offering ease of control and integration into digital systems.

Package and Reliability

The LTC6943HGN#PBF comes in a compact 28-lead SSOP package, which is designed to meet the space constraints of modern electronic systems while providing excellent thermal performance. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, with high reliability and performance consistency being a hallmark of their offerings.

Applications

  • Wireless Infrastructure (e.g., base stations, backhaul)
  • Test and Measurement Equipment
  • Military and Defense Systems
  • Satellite Communications
  • Phased Array Antennas

With its combination of flexibility, performance, and reliability, the LTC6943HGN#PBF from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality frequency synthesizer into their systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
Lowest to $3.2617
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess