EN
  • EN
  • DE

LTC6948IUFD-2

Part No LTC6948IUFD-2
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Clock/Frequency Synthesizer (RF/IF), Fractional N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 4.91GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC6948
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1269749-LTC6948IUFD-2
Ultra Librarian 3D Model Ultra Librarian LTC6948IUFD-2 CAD Model

Description

The LTC6948IUFD-2 is a high-performance, low noise, phase-locked loop (PLL) with integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. This advanced component is designed to address the stringent requirements of fast and stable signal generation within a wide frequency range. It is a perfect fit for applications including wireless infrastructure, test and measurement equipment, military systems, and broadband communication technologies.

At the heart of the LTC6948IUFD-2 is its capability to generate a stable and precise frequency output, ranging from 374MHz to 6.39GHz, which can be finely tuned to meet the specific needs of various applications. The integrated VCO ensures that the output signal maintains low phase noise characteristics, which is critical for high-performance systems that demand signal integrity and clarity.

The device comes in a compact, 28-lead (4mm x 5mm) QFN package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliability and performance even in harsh environmental conditions. The LTC6948IUFD-2 also features a programmable charge pump current, which provides additional flexibility in optimizing loop bandwidth and response characteristics.

With a fast lock time and precise control over output frequencies, the LTC6948IUFD-2 simplifies the design of complex systems by reducing the need for external components. Its built-in spurious emission reduction technology also minimizes unwanted signals, thus enhancing the overall system performance.

Analog Devices Inc. provides comprehensive support for the LTC6948IUFD-2, including detailed datasheets, application notes, and design simulation tools, making it easier for engineers to integrate this PLL into their designs and bring their products to market faster.

In summary, the LTC6948IUFD-2 from Analog Devices Inc. is a sophisticated and reliable choice for designers looking to implement a high-quality, flexible frequency generation solution in their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2857 $88.5714
3+ $41.4286 $124.2858
4+ $40.0000 $160.0000
6+ $37.1429 $222.8574
7+ $35.7143 $250.0001
9+ $34.2858 $308.5722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess