EN
  • EN
  • DE

LTC6994CS6-1#TRMPBF

Part No LTC6994CS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
Other Names LTC6994CS6-1#TRMPBFCT,LTC6994CS6-1#TRMPBFDKR,-2735-LTC6994CS6-1#TRMPBFDKR,LTC6994CS6-1#TRMPBFDKR,-2735-LTC6994CS6-1#TRMPBFTR,LTC6994CS61TRMPBF,505-LTC6994CS6-1#TRMPBFCT,LTC6994CS6-1#TRMPBF,-2735-LTC6994CS6-1#TRMPBFTR,505-LTC6994CS6-1#TRMPBFDKR,505-LTC6994CS6-1#TRMPBFTR,LTC6994CS6-1#TRMPBFTR,LTC6994CS6-1#TRMPBFTR,LTC6994CS6-1#TRMPBFCT,-2735-LTC6994CS6-1#TRMPBFCT
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265372-LTC6994CS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994CS6-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6994CS6-1#TRMPBF

The LTC6994CS6-1#TRMPBF is a monolithic, programmable delay block with a range of applications in timing, pulse shaping, and signal synchronization. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product is part of their TimerBlox® series, which is known for its precision and ease of use.

This versatile component can be configured to provide a fixed delay from microseconds to seconds, making it an ideal choice for a wide array of electronic designs. The delay time is accurately controlled by an external resistor, RSET, and a single supply voltage ranging from 2.25V to 5.5V, accommodating various power environments.

The LTC6994CS6-1#TRMPBF operates with a leading-edge accuracy of 2% and a temperature stability of 0.06%/°C, ensuring reliable performance across diverse operating conditions. The delay block features a fast propagation delay of 20ns and a maximum output pulse width of 3.5μs, which is particularly useful for applications requiring quick response times.

Enclosed in a compact, surface-mount SOT-23 package, the LTC6994CS6-1#TRMPBF is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and miniaturized electronics.

Thanks to its CMOS output driver, this delay block can source up to 20mA and sink up to 20mA, providing a robust output signal capable of driving capacitive loads. Additionally, the device features a selectable rising or falling edge trigger, allowing designers to tailor the component's behavior to specific application requirements.

Applications for the LTC6994CS6-1#TRMPBF are diverse and include pulse delay and reshaping, time delay relays, and protection circuits. It is also used in signal processing tasks such as the generation of delayed pulses or the synchronization of events within a system.

Overall, the LTC6994CS6-1#TRMPBF from Analog Devices Inc. is a reliable and flexible solution for designers looking to incorporate precise timing functions into their electronic projects, without the complexity of programming or the need for additional timing components.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8884 $55.1072
18+ $5.6520 $101.7360
28+ $5.4754 $153.3112
38+ $5.2987 $201.3506
49+ $5.1221 $250.9829
66+ $4.5923 $303.0918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess