EN
  • EN
  • DE

LTM4636IY#PBF

Part No LTM4636IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-3.3V  /  Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 40A 4.7V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 3.3V
Current - Output (Max) 40A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 88%
Mounting SMD (SMT)
Package / Case 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.28" H (16.0mm x 16.0mm x 7.1mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4636
Other Names -2735-LTM4636IY#PBF,LTM4636IY#PBF,505-LTM4636IY#PBF
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237767-LTM4636IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4636IY#PBF CAD Model

Description

Introducing the LTM4636IY#PBF Power Module from Analog Devices Inc.

The LTM4636IY#PBF is a high-performance, step-down DC/DC µModule (micromodule) regulator from the reputable manufacturer Analog Devices Inc. Designed with precision and efficiency in mind, this compact power solution integrates a switching controller, power FETs, inductor and all the supporting components in a single package. This integration facilitates a quick and easy design process, making it ideal for a wide range of applications including telecommunications, datacom infrastructure, and industrial systems.

Key Features

  • High Efficiency: The LTM4636IY#PBF offers a high efficiency rate, which minimizes power loss and heat dissipation, thus improving system reliability and performance.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range from 3.6V to 20V, accommodating various supply levels and ensuring flexibility in different system architectures.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.6V to 5.5V, providing a versatile solution for powering a broad array of low-voltage ICs and systems.
  • Compact Size: With its small footprint, the LTM4636IY#PBF is perfect for space-constrained applications, offering a power-dense solution without compromising on performance.
  • Robust Thermal Performance: The device is encapsulated in a thermally enhanced, over-molded Land Grid Array (LGA) package that ensures excellent thermal performance and reliability.

Advanced Technologies

The LTM4636IY#PBF incorporates state-of-the-art technologies such as a current mode control architecture, which provides fast transient response and excellent loop stability. It also features internal temperature sensing and over-temperature protection, safeguarding the device and the system it powers against thermal overloads.

Easy Implementation

Implementing the LTM4636IY#PBF into your design is straightforward, requiring only a few external components for operation. This ease of use accelerates the development cycle and helps bring products to market faster. Additionally, its RoHS-compliant and lead-free design aligns with environmental standards and regulations, making it a responsible choice for modern electronic systems.

Whether you're developing power supplies for sensitive data equipment or robust industrial machinery, the LTM4636IY#PBF from Analog Devices Inc. stands as a reliable and efficient power management solution that can meet the demands of your sophisticated electronics.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess