EN
  • EN
  • DE

LTM4658IV#PBF

Part No LTM4658IV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description LOW VIN, HIGH EFFICIENCY 10A STE / Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 5.5V 10A 2.25V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.5 ~ 5.5V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 25-BFLGA Module
Size / Dimension 0.16" L x 0.16" W x 0.17" H (4.0mm x 4.0mm x 4.3mm)
Supplier Device Package 25-LGA (4x4)
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4658IV#PBF,505-LTM4658IV#PBF
Standard Package 490
Win Source Part Number 1335208-LTM4658IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4658IV#PBF CAD Model

Description

Product Overview: LTM4658IV#PBF

The LTM4658IV#PBF is a high-performance, dual 10A or single 20A step-down µModule (micromodule) regulator from Analog Devices Inc. This compact, efficient, and versatile power management solution is designed to meet the needs of a wide range of applications, including telecommunications, networking, industrial systems, and portable devices.

Key Features

  • High Efficiency: With its advanced design, the LTM4658IV#PBF achieves high efficiency, which helps in reducing power loss and improving system performance.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 15V, making it suitable for various supply sources.
  • Flexible Output Configuration: It can be configured as a dual 10A output or a single 20A output, providing design flexibility for different power requirements.
  • Compact Design: The µModule regulator integrates inductors, MOSFETs, a DC/DC controller, and compensation in a compact LGA package for space-constrained applications.
  • Advanced Protection Features: The product includes overvoltage, overcurrent, and over-temperature protection to ensure reliable operation under adverse conditions.

Applications

The LTM4658IV#PBF can be used in a variety of applications, including but not limited to:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • Portable Devices

Technical Specifications

The LTM4658IV#PBF offers precise power delivery with features such as:

  • Output Voltage Range: 0.6V to 5.5V
  • Switching Frequency: Up to 3MHz
  • Operating Temperature Range: -40°C to 125°C
  • Package: Low profile 15mm × 15mm × 5.01mm LGA

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM4658IV#PBF is no exception and is built to the highest standards to ensure consistent performance and durability.

For detailed technical information, application support, and datasheets, customers are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess