EN
  • EN
  • DE

LTM4673IY#PBF

Part No LTM4673IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description HIGH DENSITY QUAD OUTPUT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1335207-LTM4673IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4673IY#PBF CAD Model

Description

The LTM4673IY#PBF is a highly sophisticated, dual 18A or single 36A, step-down µModule (micromodule) regulator from the leading technology company Analog Devices Inc. This compact and efficient power management solution integrates the inductors, power FETs, a dual DC/DC controller, data acquisition system, and supporting components within a small 16mm x 16mm x 5.01mm BGA (ball grid array) package. Designed to cater to a wide range of applications, this product is a testament to Analog Devices' commitment to delivering high-performance and space-efficient power management solutions.

Key Features

  • High Efficiency: The LTM4673IY#PBF provides an efficient power conversion with its advanced design, capable of delivering up to 36A of continuous output current with excellent power efficiency.
  • Dual or Single Output: It offers the flexibility of being used as two independent 18A outputs or combined to provide a single 36A output, catering to different power requirements.
  • Wide Input Voltage Range: The device supports an input voltage range of 4.5V to 17V, making it suitable for various applications, including intermediate bus voltages and direct conversion from 12V rails.
  • Integrated Components: Integration of inductors, FETs, and a dual DC/DC controller within a single package simplifies design and reduces external component count.
  • Advanced Digital Features: Equipped with a PMBus interface for digital control and telemetry of power system parameters such as voltage, current, temperature, and fault status.
  • Robust Thermal Performance: The LTM4673IY#PBF's BGA package enhances thermal performance, ensuring reliable operation under varying conditions.

Applications

The LTM4673IY#PBF is ideal for use in a wide array of applications that demand high power density and efficiency. It is particularly well-suited for telecommunications, data communications, industrial, and medical equipment, as well as for use in FPGA, DSP, and ASIC power supplies.

Product Summary

Analog Devices Inc.'s LTM4673IY#PBF is an exemplary solution for designers looking to optimize their power management systems with a reliable, high-performance, and space-saving product. Its advanced features and integrated design make it an excellent choice for modern electronic applications requiring precise power delivery and management.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess