EN
  • EN
  • DE

ADA4000-1AUJZ-R7

Part No ADA4000-1AUJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Precision JFET Input Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.35mA
Output Current per Channel 28mA
Dual Supply Voltage (±) 8 V ~ 36 V, ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1139381-ADA4000-1AUJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4000-1
Introduction Date May 03, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4000-1AUJZ-R7 CAD Model

Description

Analog Devices ADA4000-1AUJZ-R7 Precision Amplifier

The ADA4000-1AUJZ-R7 is a high-performance precision amplifier manufactured by Analog Devices Inc., a company renowned for its expertise in designing and producing high-quality integrated circuits. This particular product is designed to offer a perfect blend of precision, low power consumption, and robustness, making it an ideal choice for a wide range of applications, including control systems, sensor interfacing, and industrial equipment.

Key Features:

  • Low Offset Voltage: The amplifier boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it suitable for precision applications.
  • Low Noise: It exhibits low noise performance, which is critical for applications where signal integrity is paramount.
  • Wide Supply Range: The ADA4000-1AUJZ-R7 operates on a wide supply voltage range, providing flexibility in various operating environments and compatibility with a range of power sources.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal quality.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device to withstand harsh industrial environments and handling.
  • Extended Temperature Range: It is designed to operate reliably over an extended temperature range, which is crucial for industrial and outdoor applications.

Package and Availability:

The ADA4000-1AUJZ-R7 is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, making it suitable for high-density designs.

Applications:

  • Automatic Test Equipment (ATE)
  • Precision Instrumentation
  • Data Acquisition Systems
  • Process Control Systems
  • Battery-Powered Devices

Analog Devices Inc. ensures the ADA4000-1AUJZ-R7 meets rigorous quality and performance standards, supporting engineers in developing reliable and precise electronic systems. With its combination of features, this precision amplifier is a versatile component that can be integrated into a multitude of electronic designs, adding value through its precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3366 $56.0196
14+ $7.6608 $107.2512
21+ $7.4214 $155.8494
28+ $7.1820 $201.0960
37+ $6.9426 $256.8762
49+ $6.2244 $304.9956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess