EN
  • EN
  • DE

LTM8058MPY

Part No LTM8058MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.3-13V 1.2-12V / Isolated Module DC DC Converter 2 Output 2.3 ~ 13V 1.2 ~ 12V 440mA, 300mA 3.1V - 31V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 31V
Voltage - Output 1 2.3 ~ 13V
Voltage - Output 2 1.2 ~ 12V
Current - Output (Max) 440mA, 300mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 38-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 38-BGA (11.25x9)
Base Product Number LTM8058
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8058MPY
Standard Package 168
Win Source Part Number 1335240-LTM8058MPY
Ultra Librarian 3D Model Ultra Librarian LTM8058MPY CAD Model

Description

Product Overview: LTM8058MPY by Analog Devices Inc.

The LTM8058MPY is a high-performance micro-module (µModule) DC/DC converter from Analog Devices Inc., designed to deliver efficient power conversion with a compact footprint. This versatile power management solution integrates the inductor, power switches, DC/DC controller, and additional supporting components into a single package, simplifying the design process and reducing time-to-market for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LTM8058MPY operates from an input voltage range of 6V to 36V, making it suitable for various industrial, automotive, and communication power supplies.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 1.2V to 24V, providing flexibility to power a broad range of devices.
  • High Efficiency: The micro-module design is optimized for efficiency, reducing power loss and heat generation, which is critical for performance and reliability in demanding environments.
  • Built-in Protection Features: The device includes overvoltage, overtemperature, and overcurrent protection, enhancing the safety and durability of the end application.
  • Compact Size: With a 15mm x 15mm x 5.01mm LGA package, the LTM8058MPY is ideal for space-constrained applications.

Applications

The LTM8058MPY is well-suited for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive systems
  • Data acquisition systems
  • Medical devices

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM8058MPY is no exception, offering robust performance even under harsh conditions. Its military-grade version ensures operation over a wide temperature range, making it an excellent choice for applications requiring high reliability.

For designers and engineers looking for a power solution that minimizes design complexity while delivering stable and efficient power, the LTM8058MPY from Analog Devices Inc. is an outstanding option that combines performance with ease of use.

You May Also Be Interested in

Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2007 $78.4014
4+ $32.1647 $128.6588
5+ $31.1596 $155.7980
7+ $30.1544 $211.0808
9+ $29.1493 $262.3437
12+ $26.1338 $313.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess