EN
  • EN
  • DE

MAX15059AETE+

Part No MAX15059AETE+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV APD 1OUT 16TQFN / - Converter/Current Monitor, APD Bias Applications Voltage Regulator IC 1 Output 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Applications Converter/Current Monitor, APD Bias Applications
Voltage - Input 2.8V ~ 5.5V
Number of Outputs 1
Voltage - Output 3.3V ~ 76V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX15059
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1317329-MAX15059AETE+
Ultra Librarian 3D Model Ultra Librarian MAX15059AETE+ CAD Model

Description

Introducing the MAX15059AETE+ Voltage Regulator from Analog Devices Inc.

Analog Devices Inc. presents the MAX15059AETE+, a highly efficient, compact, and reliable voltage regulator designed to meet the demanding requirements of modern electronic applications. This advanced component is a testament to Analog Devices' commitment to providing innovative power management solutions that enhance performance and extend battery life in portable and space-constrained devices.

Key Features

  • Wide Input Voltage Range: The MAX15059AETE+ operates with an input voltage range of 2.9V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial systems.
  • High Output Current: This voltage regulator is capable of delivering up to 500mA of continuous output current, ensuring stable power for critical components.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V up to 0.9 x V<sub>IN, allowing for precise power delivery tailored to specific circuit requirements.
  • High Efficiency: With its synchronous rectification and internal compensation, the MAX15059AETE+ achieves high efficiency, which is crucial for minimizing heat generation and preserving energy in battery-operated devices.
  • Thermal Protection: The device includes thermal overload protection, which safeguards the regulator and the system from damage due to excessive temperatures.
  • Compact Package: The MAX15059AETE+ comes in a small, 16-pin TQFN package with an exposed pad, optimizing board space without compromising performance.

Applications

The versatility of the MAX15059AETE+ makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF power supplies
  • Point-of-load power supplies
  • Embedded systems
  • Industrial control systems

The MAX15059AETE+ from Analog Devices Inc. is a robust and efficient solution for designers looking to optimize their power management systems. With its wide input voltage range, high output current, adjustable output voltage, and compact form factor, this voltage regulator is engineered to meet the stringent requirements of today's cutting-edge electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9221 $57.6630
65+ $1.5772 $102.5180
100+ $1.5279 $152.7900
140+ $1.4786 $207.0040
175+ $1.4293 $250.1275
235+ $1.2814 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess