EN
  • EN
  • DE
  • IT

MAX16125WTDP29+

Part No MAX16125WTDP29+
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLP / Supervisor Open Drain or Open Collector 1 Channel 6-WLP (1.24x0.84)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 921.6ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WFBGA, WLBGA
Supplier Device Package 6-WLP (1.24x0.84)
Base Product Number MAX16125
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1317226-MAX16125WTDP29+
Ultra Librarian 3D Model Ultra Librarian MAX16125WTDP29+ CAD Model

Description

Product Overview: MAX16125WTDP29+ from Analog Devices Inc.

The MAX16125WTDP29+ is a state-of-the-art power management IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to enhance the performance and reliability of high-demand electronic systems. It is an ideal solution for applications that require efficient power management and distribution, such as industrial control systems, telecommunications equipment, and portable devices.

Key Features

  • Voltage Monitoring: The MAX16125WTDP29+ offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds. This feature is crucial for protecting sensitive electronic components from damage due to voltage fluctuations.
  • Power Sequencing: With its advanced power sequencing functionality, the device can control the order in which different system voltages are enabled or disabled. This sequencing is vital for systems with multiple power domains that must be powered up or down in a specific sequence to prevent malfunctions.
  • Adjustable Thresholds: The power management IC allows for adjustable voltage thresholds, providing designers with the flexibility to tailor the device to the specific needs of their application.
  • Compact Package: The MAX16125WTDP29+ comes in a compact package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or functionality.
  • High Reliability: Analog Devices Inc. is known for its commitment to quality, and the MAX16125WTDP29+ is no exception. The device is built to offer high reliability and long-term performance, even in challenging environments.

Applications

The versatility of the MAX16125WTDP29+ allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Data centers and server farms
  • Medical equipment
  • Portable and battery-powered devices

In summary, the MAX16125WTDP29+ from Analog Devices Inc. is a robust and versatile power management solution that offers advanced features such as voltage monitoring, power sequencing, and adjustable thresholds. Its compact size and high reliability make it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess