EN
  • EN
  • DE

MAX17543ATP+

Part No MAX17543ATP+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2.5A 20-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 37.8V
Current - Output 2.5A
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX17543
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1320747-MAX17543ATP+
Ultra Librarian 3D Model Ultra Librarian MAX17543ATP+ CAD Model

Description

Product Overview: MAX17543ATP+ from Analog Devices Inc.

The MAX17543ATP+ from Analog Devices Inc. is a high-efficiency, synchronous step-down DC-DC converter that operates over a wide input voltage range of 4.5V to 60V. Designed for space-constrained applications, this compact module integrates advanced features to provide a reliable and robust power solution for a variety of systems.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 4.5V to 60V, making it versatile for both low and high voltage applications.
  • High Efficiency: With its synchronous rectification, the MAX17543ATP+ achieves high conversion efficiency, reducing heat dissipation and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 90% of the input voltage, allowing for a wide range of output voltages suitable for different applications.
  • Compact Package: The device is offered in a thermally enhanced, 20-pin TQFN-EP (5mm x 5mm) package, ideal for space-constrained applications.
  • Integrated Protection Features: It includes built-in features such as over-temperature protection, over-current protection, and undervoltage lockout, ensuring safe operation under various conditions.

Applications

The MAX17543ATP+ is suitable for a broad range of applications, including industrial control systems, automotive power supplies, telecommunications equipment, and distributed power systems. Its ability to provide stable and efficient power makes it an excellent choice for powering sensitive electronic devices such as microcontrollers, sensors, and high-performance ICs.

Reliability and Performance

With its robust design and comprehensive protection features, the MAX17543ATP+ from Analog Devices Inc. ensures reliable performance in demanding environments. The converter's high efficiency not only conserves power but also minimizes the need for heat sinking, further simplifying design and reducing system costs.

For designers looking for a power-efficient and space-saving solution, the MAX17543ATP+ provides an excellent balance of performance, flexibility, and reliability, making it a top choice for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3693 $53.6930
23+ $4.4056 $101.3288
36+ $4.2680 $153.6480
49+ $4.1303 $202.3847
63+ $3.9926 $251.5338
84+ $3.5796 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess