EN
  • EN
  • DE

MAX20098ATED/VY+

Part No MAX20098ATED/VY+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 36V >10A 5UA BUCK CONT / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX20098
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX20098ATED/VY+
Standard Package 100
Win Source Part Number 1317303-MAX20098ATED/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20098ATED/VY+ CAD Model

Description

The MAX20098ATED/VY+ is a high-performance, automotive-grade power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc. This advanced component is specifically tailored to meet the rigorous demands of automotive applications, providing a reliable and efficient solution for power supply requirements.

Key Features

  • High Efficiency: The device is engineered for optimal power conversion efficiency, which is critical in automotive environments where energy conservation is paramount.
  • Robust Thermal Management: With an advanced thermal design, the MAX20098ATED/VY+ ensures stable operation even under high temperature conditions typical in automotive settings.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating the fluctuations that occur in automotive power systems.
  • Integrated Protection Features: Includes overvoltage, undervoltage, overcurrent, and thermal shutdown protections to safeguard the system against potential damage from electrical anomalies.
  • Compact Footprint: The device comes in a compact package, making it suitable for space-constrained applications.

Applications

The MAX20098ATED/VY+ is ideal for a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Audio Systems
  • Automotive Lighting
  • Powertrain and Engine Control Units (ECUs)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the MAX20098ATED/VY+ is no exception. This product is built to meet stringent automotive industry standards, ensuring both reliability and performance. The device's robust construction guarantees longevity and consistent operation, a necessity for automotive manufacturers who require components that can withstand the test of time and harsh environmental conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet. This will provide comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate integration into automotive systems.

With the MAX20098ATED/VY+ by Analog Devices Inc., automotive system designers can achieve a balance of power efficiency, thermal management, and space-saving design, all while adhering to the high standards of automotive reliability.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7320 $51.9080
45+ $2.2417 $100.8765
70+ $2.1716 $152.0120
96+ $2.1016 $201.7536
124+ $2.0315 $251.9060
165+ $1.8214 $300.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess