EN
  • EN
  • DE

MAX4364ESA+TCGL

Part No MAX4364ESA+TCGL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description 1.4W AND 1W, ULTRA-SMALL, AUDIO / Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 8Ohm
Voltage - Supply 2.7V ~ 5.5V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Base Product Number MAX4364
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 175-MAX4364ESA+TCGLTR
Standard Package 2,500
Win Source Part Number 1316556-MAX4364ESA+TCGL
Ultra Librarian 3D Model Ultra Librarian MAX4364ESA+TCGL CAD Model

Description

Product Overview: MAX4364ESA+TCGL from Analog Devices Inc.

The MAX4364ESA+TCGL is a high-performance audio amplifier from the renowned manufacturer, Analog Devices Inc. This device is engineered to deliver superior audio quality with minimal power consumption, making it an ideal choice for a wide variety of applications, including portable audio devices, smartphones, tablets, and other multimedia gadgets.

Key Features

  • High Output Power: The MAX4364ESA+TCGL is capable of delivering robust output power, ensuring loud and clear sound reproduction even in challenging audio environments.
  • Low Distortion: The amplifier is designed to produce sound with low total harmonic distortion (THD), which translates into cleaner audio output and better overall sound quality.
  • Efficiency: With its advanced design, this device operates with high efficiency, conserving battery life in portable applications and reducing the need for heat dissipation mechanisms.
  • Compact Footprint: The small package size of the MAX4364ESA+TCGL makes it suitable for space-constrained applications without compromising on performance.
  • Thermal Protection: Built-in thermal protection features safeguard the amplifier from overheating, ensuring reliable operation under various conditions.

Technical Specifications

  • Operating Voltage Range: The device supports a wide range of operating voltages, accommodating different power supply requirements.
  • Gain Bandwidth Product: The MAX4364ESA+TCGL boasts a high gain bandwidth product, which contributes to its ability to handle a wide spectrum of audio frequencies.
  • Package Type: It comes in a compact SOIC-8 package, which is a surface-mountable form factor that allows for efficient PCB layout design.

Applications

The versatility of the MAX4364ESA+TCGL makes it a suitable choice for numerous applications. It is commonly used in:

  • Portable audio equipment
  • Wireless speakers
  • Mobile phones and tablets
  • Personal media players
  • Home theater systems

With its combination of power, efficiency, and compact size, the MAX4364ESA+TCGL from Analog Devices Inc. stands out as a premium choice for any audio amplification needs. Its robust design and high-quality output ensure that it can meet the demands of both consumer and professional audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess