EN
  • EN
  • DE

MAX5084ATT+

Part No MAX5084ATT+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 6TDFN / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 200mA 6-TDFN-EP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 2.54V (5V)
Voltage - Output (Max) 11V
Voltage Dropout (Max) 1.5V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 140 µA
Current - Supply (Max) 4 mA
PSRR 55dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Base Product Number MAX5084
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX5084ATT+
Standard Package 100
Win Source Part Number 1317000-MAX5084ATT+
Ultra Librarian 3D Model Ultra Librarian MAX5084ATT+ CAD Model

Description

Product Overview: MAX5084ATT+ from Analog Devices Inc.

The MAX5084ATT+ is a high-performance, precision voltage regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to deliver a stable and reliable voltage supply, making it an ideal choice for sensitive electronic applications requiring consistent power management.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 40V, providing flexibility for various power supply configurations.
  • Adjustable Output: The output voltage is adjustable from 1.25V up to 36V, enabling the regulator to cater to a broad spectrum of voltage requirements.
  • High Accuracy: With a precision output voltage accuracy of ±1%, the MAX5084ATT+ ensures that the connected components receive a consistent and exact voltage.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances its efficiency and allows operation closer to the input voltage.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby ensuring long-term reliability and safety.
  • Short-Circuit Protection: The MAX5084ATT+ includes short-circuit protection to safeguard against damage due to overcurrent conditions.

Applications:

With its robust feature set, the MAX5084ATT+ is suitable for a diverse array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Power supplies for sensitive circuits such as microprocessors and DSPs

Package and Quality:

The device is housed in a compact 6-pin SOT-23 package, which allows for efficient space utilization on printed circuit boards. The MAX5084ATT+ is also RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances in its manufacture.

With its combination of high precision, versatility, and protective features, the MAX5084ATT+ from Analog Devices Inc. is an exemplary voltage regulator solution for designers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess