EN
  • EN
  • DE

MAX603CPA

Part No MAX603CPA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8DIP / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 500mA 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 11.5V
Voltage - Output (Min/Fixed) 1.25V (5V)
Voltage - Output (Max) 11V
Voltage Dropout (Max) 0.55V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 35 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX603
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MAX603CPA-MA,MAXMAXMAX603CPA
Standard Package 1
Win Source Part Number 1320177-MAX603CPA
Ultra Librarian 3D Model Ultra Librarian MAX603CPA CAD Model

Description

Product Overview: MAX603CPA from Analog Devices Inc.

The MAX603CPA is a versatile and efficient voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator is part of the MAX603 series and comes in an 8-pin PDIP (Plastic Dual In-line Package) that is widely used in various electronic applications due to its reliability and ease of integration into circuit designs.

With an input voltage range of 5.5V to 16V, the MAX603CPA can deliver a fixed or adjustable output voltage, making it an ideal choice for systems that require a stable power supply. This regulator features a low-dropout voltage, ensuring minimal power loss between the input and output, which is essential for battery-powered devices where energy efficiency is paramount.

Key Features:

  • Output Voltage: The MAX603CPA offers an adjustable output voltage from 1.25V to 11V, as well as fixed voltage options, catering to a variety of power requirements.
  • Output Current: Capable of delivering up to 500mA of output current, it can power a wide range of components.
  • Low-Dropout Voltage: Its low dropout voltage enhances the efficiency of the system by reducing the power dissipated as heat.
  • Quiescent Current: The device boasts a low quiescent current, making it suitable for battery-operated applications where power conservation is critical.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device from overheating, ensuring long-term reliability and safety.
  • Package: The PDIP-8 packaging allows for easy integration into a variety of PCB layouts.

The MAX603CPA's combination of features makes it a popular choice for designers who require a dependable and flexible voltage regulation solution. Whether it's for consumer electronics, portable devices, or industrial equipment, this regulator ensures performance and stability. Its ability to maintain a consistent voltage output under varying load conditions and its built-in protection mechanisms are vital for maintaining the integrity and longevity of electronic systems.

For engineers and electronics hobbyists looking for a high-quality voltage regulator that offers both versatility and efficiency, the MAX603CPA from Analog Devices Inc. is an excellent option that satisfies a broad range of power management needs.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess