Product Overview: MAX6336US16D3
The MAX6336US16D3 is a precision microprocessor (μP) supervisory circuit from the renowned manufacturer Analog Devices Inc., which has been meticulously engineered to monitor power supplies in digital systems. It provides a significant safeguard for your microprocessor, ensuring that it operates within the optimal voltage range and thereby maintaining system reliability.
Key Features
- Voltage Monitoring: This device is designed to keep a vigilant watch over the system voltage, triggering a reset when it detects a voltage that falls outside the predefined threshold, thus preventing system failures.
- Reset Output: The MAX6336US16D3 features an active-low reset output, which holds the microprocessor in the reset state until the system voltage stabilizes, ensuring a proper system startup.
- Low Power Consumption: With its focus on energy efficiency, the device consumes minimal power, making it ideal for portable and battery-operated applications.
- High Accuracy: It offers a high degree of accuracy in monitoring voltage thresholds, which is critical for sensitive electronic systems.
- Compact Package: The compact SOT-143 package allows for a minimal footprint on the PCB, saving valuable board space for other critical components.
Applications
The MAX6336US16D3 is versatile and can be employed in a variety of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Automotive Systems
Technical Specifications
Parameter
Value
Supply Voltage Range
1.2V to 5.5V
Reset Threshold Voltage
1.6V (Typical)
Reset Active Time
140ms (Minimum)
Operating Temperature
-40°C to +85°C
Package Type
SOT-143
With its robust feature set, the MAX6336US16D3 from Analog Devices Inc. is an excellent choice for designers looking to enhance system stability and protect against the dangers of unpredictable power supply conditions.