EN
  • EN
  • DE

MAX77960EFV06+

Part No MAX77960EFV06+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description 25VIN, 3AOUT USB-C PD BUCK-BOOST / - Converter, Battery Powered Devices Voltage Regulator IC 1 Output 30-FC2QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Applications Converter, Battery Powered Devices
Voltage - Input 3.5V ~ 25.4V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 30-PowerUFQFN
Supplier Device Package 30-FC2QFN (4x4)
Base Product Number MAX77960
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX77960EFV06+,Q14210363,MAX77960EFV06+-CRL
Standard Package 490
Win Source Part Number 1320239-MAX77960EFV06+
Ultra Librarian 3D Model Ultra Librarian MAX77960EFV06+ CAD Model

Description

Product Overview: MAX77960EFV06+

The MAX77960EFV06+ is a state-of-the-art power management integrated circuit (PMIC) developed by Analog Devices Inc., a leader in high-performance analog technology. This advanced PMIC is designed to provide efficient, reliable power management solutions for a wide range of applications, including portable devices, industrial equipment, and IoT devices.

Key Features

  • High-Efficiency Operation: The MAX77960EFV06+ is optimized for low-power consumption, which helps extend battery life in portable devices. Its high efficiency also means less heat generation, contributing to the longevity of the product.
  • Multiple Output Channels: This PMIC features multiple output channels that can be programmed to different voltages, allowing it to power various components within a system, each with its own specific power requirements.
  • Programmable Voltage Regulation: The device offers programmable voltage regulation, providing flexibility and precision in managing power supply to sensitive electronic components.
  • Advanced Protection Features: It includes over-voltage, under-voltage, over-current, and thermal protection circuits to safeguard the system against power-related anomalies.
  • Compact Design: The MAX77960EFV06+ comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.

Applications

The versatile nature of the MAX77960EFV06+ allows it to be used in a variety of applications. Its precise power management and compact size make it well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Industrial Control Systems
  • Wireless Sensors and IoT Devices

Technical Specifications

The MAX77960EFV06+ is built with advanced technology that ensures reliable performance. Some of its technical specifications include:

  • Input Voltage Range: (Specify range)
  • Output Voltage Range: (Specify range)
  • Maximum Output Current: (Specify current)
  • Operating Temperature Range: (Specify range)
  • Package Type: (Specify package)

In conclusion, the MAX77960EFV06+ from Analog Devices Inc. is a versatile and efficient solution for power management requirements across a broad spectrum of electronic devices. Its combination of high efficiency, programmability, and advanced protection features makes it an essential component for modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5046 $51.0276
15+ $6.9781 $104.6715
23+ $6.7601 $155.4823
31+ $6.5420 $202.8020
40+ $6.3239 $252.9560
53+ $5.6698 $300.4994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,224 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess