EN
  • EN
  • DE

AD8342ACPZ-RLL7

Part No AD8342ACPZ-RLL7
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1704+
Reference case LSCFP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744226-AD8342ACPZ-RLL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8342ACPZ-RLL7 CAD Model

Description

Product Overview: AD8342ACPZ-RLL7

The AD8342ACPZ-RLL7 is a state-of-the-art active mixer component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced device is designed to provide exceptional performance in frequency conversion applications, making it an ideal choice for modern RF (Radio Frequency) and IF (Intermediate Frequency) signal processing systems.

Key Features

  • Frequency Range: The AD8342 operates over a wide frequency range, ensuring versatility in various applications including wireless infrastructure, broadband, and portable radios.
  • High Linearity: Exhibiting excellent linearity, the device is capable of maintaining signal integrity even at high input power levels, which is critical for maintaining overall system performance.
  • Low Noise Figure: With a low noise figure, the AD8342 minimizes additional signal noise, ensuring cleaner and more precise signal processing.
  • Single-ended RF/LO Inputs: The mixer supports single-ended RF and LO inputs, simplifying the design and reducing the need for external components.
  • Integrated LO Amplifier: The presence of an integrated LO amplifier eliminates the need for an external driver, thus reducing the overall component count and system complexity.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8342ACPZ-RLL7 is suitable for space-constrained applications.

Applications

The AD8342ACPZ-RLL7 is engineered to meet the demanding requirements of a wide array of applications. It is commonly used in:

  • Wireless infrastructure (GSM, CDMA, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • IF sampling receivers
  • Broadband wireless access systems
  • Portable radio equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8342ACPZ-RLL7 is no exception. Manufactured to the highest standards, this product is designed to deliver consistent performance over its operational lifespan, ensuring that system designers can rely on it for their critical applications.

In conclusion, the AD8342ACPZ-RLL7 from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it an excellent choice for designers looking to enhance their RF and IF signal processing capabilities.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7342 $50.2918
62+ $1.6224 $100.5888
96+ $1.5664 $150.3744
138+ $1.4545 $200.7210
179+ $1.3986 $250.3494
224+ $1.3427 $300.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess