EN
  • EN
  • DE

OP293ESZ-REEL

Part No OP293ESZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.015V/µs
Gain Bandwidth Product 35 kHz
Current - Input Bias 15 nA
Voltage - Input Offset 100 µV
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OP293
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OP293ESZ-REELTR,OP293ESZ-REEL-ND,OP293ESZ-REELCT,OP293ESZ-REELDKR
Standard Package 2,500
Win Source Part Number 1319450-OP293ESZ-REEL
Ultra Librarian 3D Model Ultra Librarian OP293ESZ-REEL CAD Model

Description

Product Overview: OP293ESZ-REEL by Analog Devices Inc.

The OP293ESZ-REEL is a high-performance operational amplifier (op-amp) from the reputable manufacturer Analog Devices Inc., renowned for their precision electronic components. This op-amp is part of a series designed for a wide range of applications, including process control, medical equipment, and instrumentation. It offers a unique combination of low power consumption and high accuracy, making it an excellent choice for battery-powered devices and other power-sensitive applications.

Key Features

  • Precision Performance: The OP293ESZ-REEL provides excellent precision with a low input offset voltage and very low input bias current, ensuring accurate signal amplification and processing.
  • Low Power Consumption: It is designed for low power operation, which is ideal for portable and remote applications where power efficiency is critical.
  • Wide Supply Range: The device can operate from a single supply or dual supplies, providing flexibility in various circuit configurations. Its supply voltage range is broad, accommodating different levels of power availability.
  • High Output Drive Capability: Despite its low power design, the OP293ESZ-REEL can drive significant loads, making it versatile for both high-impedance and low-impedance applications.
  • Stable with Capacitive Loads: The op-amp remains stable with capacitive loads, which is crucial for maintaining signal integrity in complex circuits.

Applications

The OP293ESZ-REEL is suitable for a variety of applications where precision and power efficiency are necessary. Some common applications include:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Process Control Systems
  • Medical Devices
  • Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The OP293ESZ-REEL is manufactured to stringent quality standards, ensuring reliability and performance consistency. It is available in a surface-mount package, which is suitable for automated assembly processes and compact circuit designs. The 'REEL' designation indicates that this component is provided in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

With its combination of low power, precision, and versatility, the OP293ESZ-REEL operational amplifier is an excellent choice for engineers and designers looking to optimize their electronic designs for both performance and power efficiency.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess