EN
  • EN
  • DE

SSM2517CBZ-RL

Part No SSM2517CBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.4W 9WLCSP / Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.46x1.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.4W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-WLCSP (1.46x1.46)
Package / Case 9-WFBGA, WLCSP
Base Product Number SSM2517
Other Names ANAANASSM2517CBZ-RL,2156-SSM2517CBZ-RL
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260618-SSM2517CBZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM2517CBZ-RL CAD Model

Description

SSM2517CBZ-RL Product Image

The SSM2517CBZ-RL is a state-of-the-art audio amplifier from Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a variety of audio applications.

Key Features:

  • Class-D Amplifier: The SSM2517CBZ-RL is a Class-D amplifier, known for its high efficiency and low heat generation, which makes it suitable for compact and portable applications where power conservation is critical.
  • Output Power: It is capable of delivering 2 W of continuous output power with a 4-ohm load, providing ample volume and clarity for most small to medium-sized audio devices.
  • Supply Voltage: The amplifier operates over a wide supply voltage range from 2.5 V to 5.5 V, allowing for flexible usage in various electronic devices.
  • Integrated Digital Audio Interface: It features an I²S input interface, supporting standard sample rates, which simplifies the connection to digital audio sources.
  • Robust Protection: The device includes built-in protection features such as over-temperature and output short-circuit protection, ensuring long-term reliability.

Applications:

The SSM2517CBZ-RL is highly versatile and can be used in an array of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Tablets and Notebooks
  • Portable Gaming Devices
  • GPS Units

Package and Availability:

The SSM2517CBZ-RL is available in a compact, surface-mountable 9-ball WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications. The 'RL' suffix indicates that the product is available in reel packaging, which is convenient for automated manufacturing processes.

With its combination of audio performance, efficiency, and integration, the SSM2517CBZ-RL from Analog Devices Inc. represents a top-tier solution for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess