EN
  • EN
  • DE

CMP402GP

Part No CMP402GP
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Package / Case 16-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579664-CMP402GP
Ultra Librarian 3D Model Ultra Librarian CMP402GP CAD Model

Description

The CMP402GP from Analog Devices Inc. is a highly precise and robust integrated circuit designed for a wide range of applications requiring accurate signal processing. This product stands out for its exceptional performance in terms of speed, power consumption, and reliability, making it an ideal choice for professionals in the electronics industry.

Key Features

  • High Precision: The CMP402GP offers excellent accuracy and stability, which is crucial for applications that depend on precise measurements and signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, this component consumes minimal power, thereby extending the battery life of portable devices and reducing the overall power requirements for systems.
  • Fast Response Time: With a quick response time, the CMP402GP is capable of processing signals at high speeds, making it suitable for applications that require real-time data processing.
  • Wide Operating Temperature Range: This device can operate effectively across a broad range of temperatures, ensuring reliability in various environmental conditions.
  • Durability: Manufactured with high-quality materials, the CMP402GP is built to last and withstand the rigors of continuous operation.

Applications

The CMP402GP is versatile and can be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Data acquisition systems
  • Communication devices

Technical Specifications

Below are some of the technical specifications for the CMP402GP:

  • Supply Voltage: Specified for a range of voltages
  • Output Type: Configurable based on application needs
  • Package: Available in a practical package suitable for various types of circuit boards

For detailed specifications and application notes, customers are advised to refer to the official datasheet and product documentation provided by Analog Devices Inc.

Quality Assurance

Analog Devices Inc. ensures that the CMP402GP meets rigorous quality standards, with thorough testing and verification processes in place to guarantee performance and reliability for critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.0268
NEC
Lowest to $1.5246
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1765 $76.7060
8+ $15.7346 $125.8768
12+ $15.2437 $182.9244
16+ $14.7517 $236.0272
21+ $14.2596 $299.4516
28+ $12.7847 $357.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess