EN
  • EN
  • DE

DAC10G

Part No DAC10G
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 730517-DAC10G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC10G CAD Model

Description

The DAC10G from Analog Devices Inc. represents a cutting-edge solution in the field of digital-to-analog converters (DACs). This high-performance product is designed for applications requiring the highest speed and precision, such as advanced communication systems, instrumentation, and defense electronics.

Key Features

  • High-Speed Performance: The DAC10G boasts an impressive data conversion rate, making it ideal for high-frequency signal generation.
  • Exceptional Resolution: With its 10-bit resolution, the DAC10G offers fine granularity, ensuring accurate and detailed analog output signals.
  • Integrated Features: The device includes various integrated functionalities such as on-chip reference voltage and output amplifiers, simplifying system design and reducing external component requirements.
  • Low Power Consumption: Despite its high-speed capabilities, the DAC10G is designed for efficiency, with a low power consumption that helps maintain thermal performance and reliability.

Applications

The versatility of the DAC10G allows it to be used across a wide range of applications:

  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Aerospace and defense systems
  • Test and measurement equipment
  • Medical imaging devices

Technical Specifications

Parameter Value Resolution 10 bits Max Sample Rate 10 GSPS Output Type Differential Supply Voltage Typical value specified in datasheet Interface Digital parallel or serial

Support and Resources

For engineers and designers, Analog Devices Inc. provides comprehensive technical support and resources for the DAC10G, including detailed datasheets, application notes, and reference designs. This ensures that integrating the DAC10G into your project is as seamless and efficient as possible.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9432 $69.7160
11+ $11.4403 $125.8433
16+ $11.0834 $177.3344
22+ $10.7253 $235.9566
28+ $10.3684 $290.3152
38+ $9.2954 $353.2252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess