EN
  • EN
  • DE

FIN1532

Part No FIN1532
Manufacturer Fairchild/ON Semiconductor
Description 5V LVDS 4-Bit High Speed Differential Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174286-FIN1532
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN1532 CAD Model

Description

The FIN1532 is a differential receiver, likely an LVDS (Low Voltage Differential Signaling) receiver. Manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor, it is now categorized as 'Electronic Surplus,' suggesting it may be an older component. LVDS receivers are commonly used in high-speed data transmission applications due to their low noise and high bandwidth capabilities.

Applications

  • High-Speed Data Communication: Used in backplanes, cable drivers, and interfaces for high-speed data transmission.
  • Image and Video Processing: Employed in systems that transmit high-resolution video signals, such as displays and cameras.
  • Industrial Automation: Used in communication links for industrial equipment and machinery where noise immunity is crucial.
  • Networking: Integrated into network interface cards (NICs) and switches for high-speed data communication.
  • Telecommunications: Utilized in telecommunication equipment for transmitting data over short to medium distances.

Features

  • LVDS Receiver: Specifically designed to receive LVDS signals with low voltage swings.
  • High Data Rate: Supports high data transmission rates, often exceeding hundreds of Mbps.
  • Low Power Consumption: Operates with minimal power consumption, making it suitable for battery-powered devices.
  • Differential Input: Receives data through a differential input, offering superior noise immunity.
  • Single 3.3V Supply: Typically operates on a single 3.3V power supply.
  • Small Package: Available in compact surface-mount packages, such as SOIC or TSSOP.
  • Fail-Safe Biasing: Includes fail-safe biasing to ensure a defined output state when the input is open or shorted.

Benefits

  • High-Speed Data Transmission: Facilitates high-speed data transmission over short to medium distances.
  • Noise Immunity: Provides excellent noise immunity due to the nature of differential signaling.
  • Low Power Consumption: Minimizes power consumption in high-speed data transmission systems.
  • Compact Size: Enables the design of smaller, more compact systems.
  • Enhanced Reliability: Offers reliable operation even in noisy environments.

Additional Details

The FIN1532 usually requires external termination resistors to match the characteristic impedance of the transmission line, ensuring optimal signal integrity. The datasheet provides comprehensive information on its electrical characteristics, timing specifications, and recommended application circuits. Given its 'Electronic Surplus' status, it's important to carefully inspect and test the component before use in critical applications to check for any potential degradation resulting from age or storage conditions. Always refer to the official datasheet for accurate specifications and usage guidelines.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess