EN
  • EN
  • DE

DAC8229FP

Part No DAC8229FP
Manufacturer Analog Devices Inc.
Catalog END - OF - LIFE
Description Dual 8-Bit CMOS D/A Converter with Voltage Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1166649-DAC8229FP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8229FP CAD Model

Description

Analog Devices Inc. Presents the DAC8229FP Dual 8-Bit Digital-to-Analog Converter

The DAC8229FP from Analog Devices Inc. is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed to offer precise voltage output conversion with a flexible interface for a wide range of applications. This component is part of a family of DACs that provide a combination of excellent data conversion accuracy and a convenient form factor, making it an ideal choice for designers looking to integrate reliable digital-to-analog conversion into their projects.

Featuring two individual DAC units in a single package, the DAC8229FP allows for dual-channel operation, which is particularly useful in systems requiring simultaneous updates of multiple analog signals. Each channel can be independently programmed through an easy-to-use digital interface, which accepts 8-bit binary data to set the output voltage levels.

The DAC8229FP operates on a single +5V power supply, which is a standard voltage in many electronic systems, making it a versatile choice for integration into existing designs. With its low power consumption, this DAC is suitable for portable and battery-powered devices where power efficiency is critical.

Key features of the DAC8229FP include:

  • High Resolution: 8-bit resolution per DAC channel ensures precise control over output voltage levels.
  • Dual Channel: Two independent DACs allow for the simultaneous updating of multiple analog outputs.
  • Single +5V Supply: Simplifies power management and is compatible with common system voltages.
  • Low Power Consumption: Ideal for power-sensitive applications.
  • Flexible Interface: Compatible with various microcontrollers and digital systems.

Applications for the DAC8229FP are diverse and include digital gain and offset adjustment, motor control, process control systems, and waveform generation. Its reliability and performance make it a trusted component in both industrial and consumer electronics.

As a product of Analog Devices Inc., a leader in precision high-performance integrated circuits, the DAC8229FP is manufactured to the highest quality standards. Engineers and designers can rely on this DAC to deliver consistent performance and ease of integration into their digital systems.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4126 $68.4756
13+ $9.3647 $121.7411
20+ $9.0725 $181.4500
27+ $8.7792 $237.0384
35+ $8.4869 $297.0415
46+ $7.6091 $350.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess