EN
  • EN
  • DE

DAC8248-NBC

Part No DAC8248-NBC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 250776-DAC8248-NBC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8248-NBC CAD Model

Description

Product Overview: DAC8248-NBC by Analog Devices Inc.

The DAC8248-NBC is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in the design and manufacture of precision high-performance integrated circuits. This product is designed to meet the stringent requirements of industrial, communication, and high-end consumer applications, where reliability and accuracy are of paramount importance.

Featuring a dual-channel architecture, the DAC8248-NBC allows for simultaneous output of two analog signals from digital inputs. Each channel is capable of converting 16-bit digital data into a corresponding analog voltage with exceptional precision. This DAC operates over a wide supply voltage range, providing designers with flexibility in system power design.

One of the standout features of the DAC8248-NBC is its integrated output amplifiers, which offer high drive capability. This means that the DAC can directly drive capacitive loads and resistive loads alike, without the need for additional buffer circuitry. The output range is programmable, allowing users to set it to a variety of industry-standard ranges, including bipolar and unipolar formats.

The DAC8248-NBC also boasts a fast settling time, low glitch energy, and low power consumption, making it an excellent choice for closed-loop servo-control, process control systems, and automated test equipment. Its digital interface is compatible with standard logic families, easing the integration into digital systems.

For added convenience, the DAC8248-NBC is available in a robust surface-mount package, ensuring that it meets the space constraints of modern PCB designs. Additionally, it is specified over the industrial temperature range, which guarantees performance in harsh operating environments.

In summary, the DAC8248-NBC from Analog Devices Inc. is a versatile, high-accuracy DAC solution that offers designers the performance and reliability needed for critical applications. With its dual-channel output, programmable voltage ranges, and easy integration, it represents a superior choice for anyone in need of a top-tier analog output from a digital source.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess