EN
  • EN
  • DE

DAC8408AT/883C

Part No DAC8408AT/883C
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT CMOS QUAD 28CDIP / DAC 4-CH R-2R 8-bit 28-Pin CDIP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Part Status Obsolete(EOL)
Win Source Part Number 772468-DAC8408AT/883C
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8408
Introduction Date September 12, 1996
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC8408AT/883C CAD Model

Description

Analog Devices Inc. DAC8408AT/883C Precision Quad Digital-to-Analog Converter

The DAC8408AT/883C is a high-performance, quad digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to meet the stringent requirements of military, aerospace, and high-reliability industrial applications, providing accurate and stable digital-to-analog conversions in a robust package.

Key Features:

  • Quad Voltage Output: The DAC8408AT/883C features four independent voltage output channels, each capable of converting digital input signals into precise analog voltages, allowing for multiple signal generations within a single chip.
  • 12-Bit Resolution: With 12-bit resolution, this DAC ensures fine granularity and high precision in the analog output, making it suitable for applications that require exacting detail and accuracy.
  • High Reliability: Built to meet the MIL-STD-883C standards, this device is rigorously tested to ensure performance under extreme conditions and is certified for military and aerospace use.
  • Monolithic BiCMOS Structure: The DAC8408AT/883C is constructed using a monolithic BiCMOS process, which provides a high level of integration and reliability, as well as low power consumption.
  • Flexible Reference Input: It offers a wide range of reference input voltages, giving designers the flexibility to set the desired scale for the analog output.
  • Settling Time: The DAC boasts a fast settling time, ensuring quick and responsive signal generation which is critical in fast-paced and dynamic systems.
  • Durable Package: Encased in a hermetically sealed ceramic package, the DAC8408AT/883C is built to withstand harsh environments and provide long-term durability.

Applications:

  • Avionics and aerospace systems
  • Precision instrumentation
  • Industrial control systems
  • High-reliability military equipment

The DAC8408AT/883C integrates seamlessly into existing systems, offering designers a reliable and precise solution for their digital-to-analog conversion needs. With its combination of high precision, durability, and performance, this DAC stands as an excellent choice for critical applications where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess