The Fuji Electric YG801C04 is a diode module designed for power rectification applications. This module is typically used in circuits requiring high current and voltage handling. It is constructed with high-quality components and designed for reliability and long operational life. The internal configuration often features multiple diodes connected to enhance current carrying capabilities and thermal performance.
Applications
- AC Motor Drives
- DC Power Supplies
- Uninterruptible Power Supplies (UPS)
- Welding Machines
- Inverters
Features
- High Current Capacity: Designed to handle significant current loads in demanding applications.
- High Voltage Capability: Supports high voltage operation for reliable performance in high voltage circuits.
- Isolated Baseplate: Provides electrical isolation between the module and the mounting surface.
- Low Thermal Resistance: Facilitates efficient heat dissipation to maintain optimal operating temperature.
- Compact Design: Space-saving design allows for easy integration into various systems.
Benefits
- Increased System Reliability: Robust design and high-quality components ensure reliable performance and long operational life.
- Efficient Power Conversion: Low forward voltage drop minimizes power losses and improves conversion efficiency.
- Simplified System Design: Integrated module simplifies system design and reduces component count.
- Improved Thermal Management: Efficient heat dissipation ensures stable operation and prevents overheating.
- Reduced Maintenance Costs: Long operational life and reliable performance minimize maintenance requirements.
Technical Specifications
Typical specifications include a repetitive peak reverse voltage (VRRM) in the hundreds of volts range, a forward current rating (IF) of several hundred amps or more, an isolation voltage (VISO) between the terminals and the baseplate, and a low thermal resistance (Rth). Precise values are available in the official Fuji Electric datasheet for this specific module.