EN
  • EN
  • DE

DC122A-R

Part No DC122A-R
Manufacturer Analog Devices Inc.
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LT1307B / LT1307B Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr Analog Devices Inc.
Package Box
Product Status Active
Supplied Contents Board(s)
Utilized IC / Part LT1307B
Base Product Number DC122A
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 780370-DC122A-R
Ultra Librarian 3D Model Ultra Librarian DC122A-R CAD Model

Description

The DC122A-R is a high-performance, precision integrated circuit product from the renowned manufacturer Analog Devices Inc. This versatile component is designed to cater to a wide array of applications, ranging from industrial automation systems to sophisticated medical equipment. As a testament to its reliability and excellence, the DC122A-R is crafted to meet the stringent requirements of innovative electronic designs.

Key Features

  • High Precision: The DC122A-R offers outstanding accuracy and stability, making it an ideal choice for critical measurement and control systems.
  • Robust Performance: Engineered to withstand harsh environments, this product maintains its functionality in the face of extreme temperatures and electrical noise.
  • Low Power Consumption: With energy efficiency in mind, the DC122A-R operates with minimal power, reducing the overall energy footprint of the devices it powers.
  • Compact Design: Its small form factor enables integration into space-constrained applications without compromising on performance.

Applications

The DC122A-R is a versatile component that can be employed in a multitude of applications. It is particularly well-suited for:

  • Precision data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Battery-powered devices
  • Communication infrastructure

Technical Specifications

Parameter Specification Input Voltage Range Specified by series Operating Temperature -40°C to +125°C Package Type Industry-standard packaging Quality and Reliability Meets Analog Devices Inc. standards

The DC122A-R by Analog Devices Inc. is not just a component; it is a promise of quality, precision, and durability. It stands as a testament to the company's commitment to providing innovative solutions that push the boundaries of technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess