EN
  • EN
  • DE

DS28C40G/V+U

Part No DS28C40G/V+U
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196664-DS28C40G/V+U
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Specialized ICs
Series Automotive, AEC-Q100, DeepCover®
Package Strip
Product Status Active
Type Authentication Chip
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x4)
Ultra Librarian 3D Model Ultra Librarian DS28C40G/V+U CAD Model

Description

Maxim Integrated DS28C40G/V+U DeepCover Secure Authenticator

The DS28C40G/V+U from Maxim Integrated is a high-security, low-power secure authenticator that utilizes the DeepCover embedded security technology to provide a robust defense against unauthorized usage and counterfeiting. This device offers a full set of cryptographic tools designed to protect your product through its entire lifecycle.

Key Features

  • Robust Security: Equipped with FIPS/NIST true random number generator (TRNG) and secure hash algorithm (SHA-256) for cryptographic operations, ensuring a high level of protection.
  • Advanced Cryptography: Features ECDSA (Elliptic Curve Digital Signature Algorithm) for secure data exchange and digital signature generation and verification.
  • Unique Chip ID: Each DS28C40G/V+U contains a factory-programmed and tamper-proof unique 64-bit ROM identification number, which prevents cloning and ensures traceability.
  • Secure Storage: Provides secure storage for sensitive data, including keys and certificates, within its protected memory.
  • Bidirectional Authentication: Enables mutual authentication between devices to establish a secure communication channel.
  • Flexible Communication: Offers both I2C and single-contact 1-Wire interface options for easy integration into various system designs.

Applications

The DS28C40G/V+U secure authenticator is ideal for a wide range of applications that require stringent security measures, including:

  • Medical device authentication
  • Secure peripheral management
  • IoT device security
  • Accessory and consumable authentication
  • Secure software/firmware updates
  • Anti-counterfeiting measures in consumer electronics

Product Specifications

The DS28C40G/V+U operates over the -40°C to +85°C temperature range and is available in a compact, 6-pin TDFN package. The device is fully compliant with the stringent requirements of the RoHS directive, making it an environmentally friendly choice for modern electronic systems.

By integrating the DS28C40G/V+U into your design, you can ensure the highest level of security for your products, safeguarding both your brand reputation and your customers' trust.

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
ON Semiconductor
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.4359
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Infineon Technologies
Universal System Basis Chip
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess