EN
  • EN
  • DE

EV1HMC787ALC3B

Part No EV1HMC787ALC3B
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR HMC787ALC3B / HMC787ALC3B Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 3GHz ~ 10GHz
For Use With/Related Products HMC787ALC3B
Supplied Contents Board
Win Source Part Number 776148-EV1HMC787ALC3B
Popularity Medium
Supply and Demand Status Limited
Family Name EV1HMC787ALC3B
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EV1HMC787ALC3B CAD Model

Description

The EV1HMC787ALC3B is a high-performance, state-of-the-art RF amplifier evaluation board from the renowned manufacturer Analog Devices Inc. This product is designed to facilitate the testing and development process for engineers working on RF and microwave applications, such as telecommunications, defense systems, and satellite communications.

Key Features

  • Frequency Range: The EV1HMC787ALC3B operates over a wide frequency range, making it suitable for a variety of RF applications.
  • High Gain: It provides a high gain level, ensuring that signal strength is maintained or boosted as required for the application.
  • Power Efficiency: The amplifier is designed with power efficiency in mind to reduce thermal issues and improve system reliability.
  • Durability: Constructed with high-quality materials, the evaluation board is built to last and withstand rigorous testing environments.

Performance and Integration

The EV1HMC787ALC3B boasts excellent linearity and low noise figures, which are critical for maintaining signal fidelity. Its compact design allows for easy integration into existing systems without the need for extensive modifications. Additionally, the evaluation board includes all necessary circuitry for immediate use, including biasing networks and input/output matching components, simplifying the setup process.

Applications

With its robust performance and versatility, the EV1HMC787ALC3B is an ideal choice for a wide range of applications. These include:

  • Wireless infrastructure
  • Test and measurement equipment
  • Defense and aerospace systems
  • Point-to-point radios
  • Satellite communications

Support and Resources

Analog Devices Inc. offers comprehensive support for the EV1HMC787ALC3B, including detailed datasheets, application notes, and technical assistance. This ensures that engineers can maximize the potential of the evaluation board and streamline their development processes.

You May Also Be Interested in

MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007107-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess