EN
  • EN
  • DE

LT6654BMPS6-3#TRMPBF

Part No LT6654BMPS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 1.6ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 3.5V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1205006-LT6654BMPS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BMPS6-3#TRMPBF CAD Model

Description

Product Overview: LT6654BMPS6-3#TRMPBF from Analog Devices Inc.

Analog Devices Inc. presents the LT6654BMPS6-3#TRMPBF, a high-precision, low-drift voltage reference encapsulated in a compact 6-lead TSOT-23 package. This robust component is designed to provide a stable and precise reference voltage for high-performance analog circuits in a diverse range of applications, from industrial instrumentation to automotive systems and high-end consumer electronics.

Key Features

  • Stable Reference Voltage: The LT6654BMPS6-3#TRMPBF offers a stable 3V output, which is crucial for maintaining accuracy in sensitive analog circuits.
  • Low Temperature Drift: With an impressive low temperature coefficient, this device ensures minimal deviation in reference voltage over a wide temperature range, making it ideal for applications that require consistent performance regardless of environmental conditions.
  • Low Noise: The device exhibits exceptionally low noise characteristics, contributing to the overall signal integrity in precision applications.
  • Long-Term Stability: The LT6654BMPS6-3#TRMPBF provides excellent long-term stability, ensuring a reliable reference over the lifetime of your application.
  • Wide Operating Range: It operates over a broad supply voltage range, accommodating various circuit designs and power requirements.

Applications

  • Automotive Electronics
  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • High-End Consumer Electronics

Product Specifications

The LT6654BMPS6-3#TRMPBF voltage reference features a nominal output voltage of 3V, with an initial accuracy of ±0.05% and a temperature coefficient as low as 2ppm/°C. Its supply voltage range is from 3.3V to 18V, and it can source or sink up to 5mA of output current. The device's quiescent current is optimized to be low, making it suitable for battery-powered applications.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT6654BMPS6-3#TRMPBF is no exception. This component is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure performance and durability. It is also available in a tape and reel package, facilitating efficient handling and assembly processes in high-volume production environments.

For those designing precision electronic systems, the LT6654BMPS6-3#TRMPBF from Analog Devices Inc. offers a blend of accuracy, stability, and reliability that is hard to surpass.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9249 $74.7747
5+ $20.4512 $102.2560
8+ $19.8121 $158.4968
11+ $19.1730 $210.9030
14+ $18.5339 $259.4746
19+ $16.6166 $315.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 691 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess