EN
  • EN
  • DE

EVAL-AD5161DBZ

Part No EVAL-AD5161DBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD AD5161DBZ / AD5161 Digital Potentiometer Data Acquisition Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Data Acquisition
Function Digital Potentiometer
Utilized IC / Part AD5161
Primary Attributes 1 Channel, 256 Position
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Base Product Number AD5161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1042754-EVAL-AD5161DBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5161DBZ CAD Model

Description

EVAL-AD5161DBZ Evaluation Board from Analog Devices Inc.

The EVAL-AD5161DBZ is a fully featured evaluation board designed by Analog Devices Inc. to facilitate the testing and experimentation with the AD5161 Digital Potentiometer. The AD5161 is a compact, high-performance variable resistor device that offers a digitally controlled resistance setting with non-volatile memory (EEPROM). This evaluation board is an essential tool for designers and engineers who want to incorporate the AD5161 into their digital control systems, offering a straightforward approach to device evaluation without the need for additional hardware design.

Key Features of the EVAL-AD5161DBZ:

  • Plug and Play: The evaluation board is designed for ease of use, allowing users to quickly set up the AD5161 and begin testing without complex configuration.
  • Flexible Power Options: It can be powered through the USB interface or external power supply, providing versatility for different testing scenarios.
  • On-Board Reference Design: Includes a reference circuit to demonstrate the typical application of the AD5161, reducing the learning curve for new users.
  • I2C Interface: The board supports I2C communication, enabling easy integration with microcontrollers and other digital systems.
  • Non-Volatile Memory: The AD5161’s integrated EEPROM allows resistance settings to be stored and maintained even when the power is removed.

Applications:

The AD5161 digital potentiometer and the EVAL-AD5161DBZ evaluation board are ideal for a variety of applications, including:

  • Automated Calibration Systems
  • Adjustable Power Supplies
  • Instrumentation
  • Consumer Electronics
  • Automotive Electronics

With its user-friendly interface, comprehensive documentation, and robust design, the EVAL-AD5161DBZ is the perfect platform for developing and prototyping circuits with the AD5161. Whether you're a seasoned professional or a student learning about digital potentiometers, this evaluation board from Analog Devices Inc. will help you achieve your design goals with efficiency and precision.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess