EN
  • EN
  • DE

EVAL-ADM1275EBZ

Part No EVAL-ADM1275EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR ADM1275
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Main Purpose Power Management, Hot Swap Controller
Embedded No
Utilized IC / Part ADM1275
Primary Attributes 12V, 60A, 4.7mF Tested Design
Secondary Attributes LED Status Indicators
Supplied Contents Board(s), Cable(s), Accessories
Win Source Part Number 767903-EVAL-ADM1275EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-ADM1275EBZ
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Ireland
Halogen Free Unknown
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM1275EBZ CAD Model

Description

EVAL-ADM1275EBZ Evaluation Board from Analog Devices Inc.

The EVAL-ADM1275EBZ is a high-performance evaluation board designed for testing the capabilities of the ADM1275 Hot Swap Controller and Digital Power Monitor from Analog Devices Inc. This sophisticated tool is engineered to facilitate the development of power management solutions that require safe insertion and removal of circuit boards into live backplanes.

At the heart of the EVAL-ADM1275EBZ is the ADM1275, an advanced hot swap controller equipped with an integrated 12-bit analog-to-digital converter (ADC) that enables precise monitoring of current, voltage, and power. This allows for real-time decision-making and system protection based on accurate measurements. The ADM1275 also includes a programmable power limit feature, which is essential for protecting the system from excessive power draw that could lead to damage or instability.

The evaluation board provides a user-friendly interface with test points and jumpers, allowing for easy access to the ADM1275's features. It is designed to operate over a wide supply voltage range, making it suitable for a variety of applications, including servers, network routers, and industrial systems. The board also includes a USB interface, which can be connected to a PC for advanced configuration and monitoring using the provided software.

Key features of the EVAL-ADM1275EBZ include:

  • Accurate monitoring of the supply voltage, current, and power through the ADM1275
  • Programmable current limit and circuit breaker functionalities
  • Black Box recorder function for fault recording
  • Adjustable overvoltage and undervoltage thresholds
  • Configurable fault response times
  • Integrated temperature sensor for thermal monitoring
  • LED indicators for status and fault signals

The EVAL-ADM1275EBZ is an essential tool for designers and engineers who are developing power management systems that require high reliability and advanced monitoring capabilities. With its comprehensive feature set and user-friendly design, this evaluation board streamlines the process of prototyping and testing, accelerating the time-to-market for new products and systems.

For more information and detailed specifications, users can refer to the accompanying documentation and software provided by Analog Devices Inc., ensuring a smooth and efficient evaluation experience.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess