EN
  • EN
  • DE

EVAL-ADN2805EBZ

Part No EVAL-ADN2805EBZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description Evaluation Board For 1.25 Gbps Clock And Data Recovery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 0
RoHS Non-Compliant
Win Source Part Number 1232192-EVAL-ADN2805EBZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVAL-ADN2805EBZ CAD Model

Description

EVAL-ADN2805EBZ - Evaluation Board for ADN2805 Continuous Rate Clock and Data Recovery IC

The EVAL-ADN2805EBZ is an evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADN2805, a continuous rate clock and data recovery IC with an integrated limiting amplifier. This evaluation board is an essential tool for engineers and designers who need to assess the performance of the ADN2805 in their applications, which may include optical networking, xDSL receivers, and other data communication tasks that require high-speed clock and data recovery.

The ADN2805 provides a continuous tuning range from 6.25 Mbps to 675 Mbps, making it extremely versatile for a wide range of data rates. It features a fully integrated Phase-Locked Loop (PLL) without the need for an external reference clock, simplifying design and reducing component count. The device also includes loss of signal detection, which is crucial for maintaining the integrity of communication systems.

The EVAL-ADN2805EBZ evaluation board comes with all the necessary components to directly evaluate the ADN2805. It includes configuration jumpers and test points that allow for easy manipulation and monitoring of the device's functions. Users can access various features such as signal detect, frequency offset, and output enable/disable through these interfaces. Additionally, the board is equipped with SMA connectors, providing convenient connections to test equipment or other circuitry.

The evaluation board is designed with the end-user in mind, ensuring ease of use and flexibility. It is supported by comprehensive documentation that includes a detailed user guide, schematic diagrams, and application notes. These resources provide valuable insights into the operation of the board and the ADN2805 IC, assisting users in integrating the device into their own systems efficiently.

Whether for prototyping or for conducting performance analysis, the EVAL-ADN2805EBZ evaluation board is the ideal platform for exploring the functionalities of the ADN2805 clock and data recovery IC. With its robust design and versatile features, the EVAL-ADN2805EBZ is a valuable asset for any development lab working on high-speed data communication technologies.

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Mingtek
Lowest to $1.3456
Panasonic
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess