EN
  • EN
  • DE

EVAL-ADXRS649Z

Part No EVAL-ADXRS649Z
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR ADXRS649Z
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Product Status Active
Sensor Type Gyroscope, 1 Axis
Sensing Range ±20000°/sec
Interface Analog
Sensitivity 0.1mV/°/s
Voltage - Supply 4.75V ~ 5.25V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADXRS649
Base Product Number ADXRS649
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 918751-EVAL-ADXRS649Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXRS649Z CAD Model

Description

EVAL-ADXRS649Z Evaluation Board by Analog Devices Inc.

The EVAL-ADXRS649Z is a robust evaluation platform designed by Analog Devices Inc. to showcase the capabilities of the ADXRS649, one of the industry's leading high-performance, angular rate sensor (gyroscope). The ADXRS649 is a gyroscope that offers excellent vibration immunity and is specifically designed for demanding applications where accurate angular velocity measurement is essential.

This evaluation board allows engineers and developers to quickly and efficiently test the features and performance of the ADXRS649 gyroscope. The board is preconfigured to facilitate easy connection to a power supply and data acquisition systems, ensuring that users can begin testing with minimal setup time.

Key Features of the EVAL-ADXRS649Z Evaluation Board:

  • High Precision: The ADXRS649 gyroscope on the evaluation board provides precise rate sensing in harsh environments, making it ideal for industrial, instrumentation, and stabilization applications.
  • Wide Measurement Range: The device offers a wide angular rate measurement range, which is essential for capturing high-speed motions and ensuring accurate readings.
  • Temperature Stability: The gyroscope is designed to deliver consistent performance over a broad temperature range, ensuring reliability in various operating conditions.
  • Easy-to-Use Interface: The evaluation board is equipped with user-friendly interfaces, including signal conditioning circuitry, to facilitate straightforward data collection and analysis.
  • Power Supply Flexibility: It can be powered by a wide range of supply voltages, making it compatible with various test setups and environments.
  • Vibration Rejection: The ADXRS649 features excellent vibration rejection, which minimizes the influence of external vibrations on the gyroscope's readings.

The EVAL-ADXRS649Z board is an essential tool for engineers who require a reliable and accurate gyroscope for their applications. Whether it's for automotive safety systems, platform stabilization, or industrial control, this evaluation board provides an in-depth look at the ADXRS649's performance and offers a practical platform for developing and testing various applications.

With the EVAL-ADXRS649Z, Analog Devices Inc. continues to demonstrate its commitment to providing high-quality, precision sensors for the most challenging environments and applications.

You May Also Be Interested in

Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess