EN
  • EN
  • DE

EVAL01-HMC1035LP6G

Part No EVAL01-HMC1035LP6G
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description HMC1035LP6GE Clock Generator and Synthesizer Evaluation Board / EVAL BOARD HMC1035LP6GE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, Clock Generator
Utilized IC / Part HMC1035LP6GE
Primary Attributes Single Fractional-N PLL with VCO
Supplied Contents Board(s)
Win Source Part Number 787646-EVAL01-HMC1035LP6G
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL01-HMC1035LP6G
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC1035LP6G CAD Model

Description

Product Overview: EVAL01-HMC1035LP6G

The EVAL01-HMC1035LP6G is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the HMC1035LP6G, a state-of-the-art programmable oscillator. This product is engineered to facilitate the testing and development of systems that require precise clock signals. The HMC1035LP6G is a part of a family of devices that deliver exceptional jitter and phase noise performance, making it an ideal choice for demanding applications in telecommunications, data communications, and test equipment.

Key Features

  • Frequency Range: The HMC1035LP6G oscillator supports a wide frequency range, providing designers with a versatile solution for various applications.
  • Low Phase Noise: With its low phase noise characteristics, the device ensures high signal integrity, which is crucial for high-speed digital systems and sensitive analog RF applications.
  • Programmability: The oscillator's frequency is programmable, allowing users to tailor the output to specific needs without requiring additional hardware.
  • Compact Form Factor: The evaluation board comes in a compact LP6G package, which is suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The EVAL01-HMC1035LP6G is suitable for a broad range of applications, including but not limited to:

  • Fiber optics and broadband access networks
  • Wireless infrastructure (base stations, backhaul, etc.)
  • Data center and enterprise networking equipment
  • Test and measurement equipment
  • Satellite and radar systems
  • High-performance computing

Design and Integration

The evaluation board is designed for easy integration into existing systems, featuring standard connectors and a user-friendly interface. It provides access to all the necessary signals and controls to evaluate the full functionality of the HMC1035LP6G oscillator. Additionally, the board is supported by comprehensive documentation and software tools from Analog Devices Inc., simplifying the design process and reducing time to market for products incorporating the HMC1035LP6G.

Overall, the EVAL01-HMC1035LP6G is an essential tool for engineers and designers looking to leverage the performance benefits of the HMC1035LP6G programmable oscillator in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess