EN
  • EN
  • DE

FIDO1100BGB208IR1

Part No FIDO1100BGB208IR1
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description 32-Bit Real-Time Communications Controller | IC MCU 32BIT 32KB RREM 208BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor CPU32
Data Bus Width 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, EIA-232, Ethernet, GPIO, HDLC, I2C, SMBus, SPI
Peripherals DMA, POR, WDT
The number of I/O 72
Program Memory Size 32KB (32K x 8)
Program Memory Type RREM
Date RAM Size 24K x 8
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 208-TFBGA
Supplier Device Package 208-BGA (15x15)
Family Part Number FIDO1100
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1174246-FIDO1100BGB208IR1
Manufacturer Homepage www.innovasic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIDO1100BGB208IR1 CAD Model

Description

Introducing the FIDO1100BGB208IR1 from Analog Devices Inc.

The FIDO1100BGB208IR1 is a cutting-edge communication controller that stands out in the market for its robust performance and versatility. Manufactured by Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products, this controller is designed to meet the demanding requirements of modern communication systems.

Key Features:

  • Real-Time Performance: The FIDO1100BGB208IR1 is engineered to deliver exceptional real-time capabilities, making it an ideal choice for applications that require quick and reliable data processing.
  • High Integration: This controller integrates multiple features and functionalities, reducing the need for additional components and simplifying system design.
  • Flexible Connectivity: With its support for various communication protocols, the FIDO1100BGB208IR1 ensures seamless integration with a wide range of devices and networks.
  • Durability: Built to withstand harsh environmental conditions, this product is suitable for deployment in industrial and outdoor applications where reliability is paramount.

Applications:

The FIDO1100BGB208IR1 is versatile and can be utilized in a multitude of applications, including:

  • Industrial automation and control systems
  • Automotive communication networks
  • Embedded systems for data acquisition and processing
  • Telecommunications infrastructure

Technical Specifications:

The FIDO1100BGB208IR1 is packed with technical features that make it a powerful component for any communication system:

  • Package: 208-Ball BGA (BGB208)
  • Operating Temperature Range: Industrial grade (-40°C to +85°C)
  • Support for multiple communication protocols
  • Robust error-handling mechanisms

Quality and Support:

Analog Devices Inc. is committed to delivering high-quality products. The FIDO1100BGB208IR1 is no exception, with rigorous testing and quality assurance measures in place to ensure reliable performance. Additionally, customers can access comprehensive technical support to assist with integration, development, and troubleshooting.

Whether you're designing a complex industrial system or a sophisticated automotive network, the FIDO1100BGB208IR1 from Analog Devices Inc. offers the reliability, performance, and versatility needed to meet the challenges of today's high-speed communication environments.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess