EN
  • EN
  • DE

HMC-ALH102

Part No HMC-ALH102
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 2GHZ-20GHZ DIE / RF Amplifier IC General Purpose 2GHz ~ 20GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency 2GHz ~ 20GHz
P1dB 10dBm
Gain 10dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 2V
Current - Supply 55mA
Test Frequency 2GHz ~ 20GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920555-HMC-ALH102
Ultra Librarian 3D Model Ultra Librarian HMC-ALH102 CAD Model

Description

Product Overview: HMC-ALH102 from Analog Devices Inc.

The HMC-ALH102 is an innovative product from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This product is an RF amplifier that operates within a frequency range of DC to 20 GHz, making it an ideal choice for a broad spectrum of applications, from military and space to commercial communication systems.

HMC-ALH102 RF Amplifier

Key Features:

  • Frequency Range: The HMC-ALH102 boasts a wide operational frequency range, accommodating diverse applications by providing consistent performance from DC to 20 GHz.
  • Gain: It offers a high gain of 17 dB, which is beneficial for signal amplification in various RF circuits and systems.
  • Output Power: With an output power of +13 dBm at 1 dB compression point, this amplifier can handle a significant amount of power while maintaining signal integrity.
  • Input/Output Return Loss: The product features excellent input and output return loss, minimizing signal reflection and ensuring efficient power transfer.
  • Supply Voltage: The amplifier operates on a supply voltage of +5V, which is compatible with most standard power supplies.
  • Form Factor: The HMC-ALH102 comes in a compact package, making it suitable for integration into space-constrained applications.

Applications:

The HMC-ALH102 RF amplifier is versatile and can be used in various high-frequency applications, including:

  • Test instrumentation
  • Military and space communications
  • Commercial telecommunication infrastructure
  • Electronic warfare and radar systems
  • RF and microwave circuits

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC-ALH102 is no exception. It is designed to meet the stringent requirements of the most demanding environments, ensuring high performance and durability. Whether for development or deployment in high-stakes scenarios, the HMC-ALH102 from Analog Devices Inc. stands as a top-tier choice for RF amplification needs.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess