EN
  • EN
  • DE

HMC1035LP6GETR

Part No HMC1035LP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 1:1 2.5GHZ 40-SMT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
PLL Yes
Input Clock
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Base Product Number HMC1035
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378571-HMC1035LP6GETR
Ultra Librarian 3D Model Ultra Librarian HMC1035LP6GETR CAD Model

Description

The HMC1035LP6GETR is a state-of-the-art clock generator integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically engineered to provide a low-noise, high-frequency clock signal that is essential for a wide range of applications, including data converters, high-speed digital signal processing, telecommunications, and networking infrastructure.

Key Features

  • Frequency Range: The HMC1035LP6GETR supports a wide frequency range, making it versatile for various applications.
  • Low Phase Noise: It boasts exceptionally low phase noise performance, which is crucial for maintaining signal integrity in sensitive electronic systems.
  • Multiple Outputs: The device offers multiple outputs, allowing for flexibility in providing clock signals to various components within a system.
  • Programmable: Users can program the output frequency, phase, and other parameters, enabling customization for specific requirements.
  • Supply Voltage: It operates on a standard supply voltage, ensuring compatibility with common system power rails.
  • Form Factor: The HMC1035LP6GETR comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the HMC1035LP6GETR makes it an ideal choice for a variety of applications, including:

  • Data Conversion Systems
  • Wireless Infrastructure
  • Wired Communications
  • Test and Measurement Equipment
  • High-speed Digital Signal Processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC1035LP6GETR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Analog Devices products. Customers can rely on this clock generator to perform consistently in even the most demanding environments.

Ordering Information

The HMC1035LP6GETR is available for order in tape and reel format, making it suitable for high-volume production environments. For detailed ordering and product information, customers should refer to the official Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess