EN
  • EN
  • DE

HMC1084LC4TR

Part No HMC1084LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MESFET REFL SW SP4T 24SMD / RF Switch SP4T 23GHz to 30GHz 21dB 24-Pin CQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency - Lower 23GHz
Frequency - Upper 30GHz
Isolation @ Frequency 26dB @ 30GHz (typ)
Insertion Loss @ Frequency 3.5dB @ 30GHz
IIP3 47dBm (typ)
Topology Reflective
Circuit SP4T
Impedance 50 Ohm
Operating Temperature Range -55°C ~ 85°C
RF Type VSAT
Package 24-TFQFN Exposed Pad
Manufacturer Package 24-SMT (4x4)
Win Source Part Number 776075-HMC1084LC4TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC1084
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC1084LC4TR CAD Model

Description

Analog Devices Inc. HMC1084LC4TR Voltage Controlled Oscillator

The HMC1084LC4TR is a high-performance Voltage Controlled Oscillator (VCO) from Analog Devices Inc., designed to deliver exceptional signal purity and frequency agility for a wide range of applications. As a key component in RF and microwave communication systems, this VCO provides a stable and precise frequency source that can be modulated by applying a voltage to its tuning input.

Key Features:

  • Frequency Range: The HMC1084LC4TR operates over an expansive frequency range, making it versatile for various applications, including point-to-point radios, test and measurement equipment, and military end-use.
  • Output Power: It provides a stable output power level, ensuring consistent performance across the entire operating frequency band.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC1084LC4TR ensures low noise operation, which is critical for high-performance communication systems where signal integrity is paramount.
  • Package: Housed in a compact LC4TR package, the device is engineered for easy integration into space-constrained designs without compromising on performance.
  • Temperature Stability: The VCO maintains a stable frequency over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply design and management within the system.

Applications:

  • Fixed Wireless Access (FWA)
  • Satellite Communications
  • Test and Measurement Systems
  • Military and Space Applications

The HMC1084LC4TR is part of Analog Devices Inc.'s portfolio of VCOs that are renowned for their performance and reliability. It is an ideal choice for designers looking for a high-quality frequency source that can be fine-tuned with precision. With its robust design and flexible operation, the HMC1084LC4TR stands out as a superior solution for advanced RF and microwave systems.

For detailed specifications, application notes, and additional resources, it is recommended to review the official datasheet and product guides provided by Analog Devices Inc. The HMC1084LC4TR is available for order, and technical support is offered to assist with integration and optimization in your specific application.

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6891 $56.0673
7+ $15.3346 $107.3422
11+ $14.8554 $163.4094
14+ $14.3762 $201.2668
18+ $13.8970 $250.1460
25+ $12.4594 $311.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,082 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess